EN
  • EN
  • DE
  • IT

AK8133E

Part No AK8133E
Manufacturer Asahi Kasei Microsystems
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description INTEGRATED CIRCUIT / Clock Generator IC 27.1MHz 3 16-LSSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Asahi Kasei Microdevices/AKM
Packaging Reel - TR
Product Status Obsolete
Type Clock Generator
PLL Yes
Input Crystal
Output Clock
Number of Circuits 3
Frequency - Max 27.1MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.85V ~ 3.6V
Temperature Range - Operating -20°C ~ 85°C
Mounting Surface Mount
Case / Package 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-SSOP
RoHS Status RoHS Compliant
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 974-AK8133ETR
Standard Package 1,000
Win Source Part Number 1316626-AK8133E
Ultra Librarian 3D Model Ultra Librarian AK8133E CAD Model

Description

The AK8133E is a clock generator IC that supports three independent output frequencies up to 27.1 MHz.

  • Features: PLL and a divider/multiplier circuit
  • Manufacturer: Asahi Kasei Microdevices/AKM
  • Package: 16-SSOP
  • Applications: digital audio workstations, mixing consoles, and effects processors

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC SS CLOCK GENERATOR 8SOIC
Lowest to $3.7836
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess