EN
  • EN
  • DE

EM-1011

Part No EM-1011
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Description EM-1011 is ultra-small Hall effect ICs of a single silicon chip composed of Hall element and a signal processing IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822474-EM-1011
Ultra Librarian 3D Model Ultra Librarian EM-1011 CAD Model

Description

The EM-1011 is a compact, low-power electret condenser microphone (ECM) manufactured by Asahi Kasei Microsystems (AKM). This microphone is designed for a wide range of audio applications, offering good sensitivity and signal-to-noise ratio in a small form factor. It's commonly used in portable devices, communication equipment, and other applications where space is limited.

Applications

  • Mobile Phones: Integrated into handsets for voice communication.
  • Notebook Computers: Used for audio recording and voice input.
  • Digital Cameras: Enables audio recording alongside video.
  • Bluetooth Headsets: Provides voice input for hands-free communication.
  • Audio Recorders: Used in portable recording devices.
  • Hearing Aids: Captures audio for amplification.

Features

  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Low Power Consumption: Minimizes battery drain in portable applications.
  • High Sensitivity: Captures sound effectively, even in quiet environments.
  • Omnidirectional Polar Pattern: Picks up sound from all directions.
  • High Signal-to-Noise Ratio: Delivers clear audio with minimal background noise.

Benefits

  • Versatile Audio Capture: Suitable for various audio recording and communication needs.
  • Long Battery Life: Low power consumption extends the operating time of portable devices.
  • Clear Audio Quality: High sensitivity and signal-to-noise ratio ensure good sound reproduction.
  • Easy Integration: Simple design and small size simplify the integration process.
  • Reliable Performance: AKM is a reputable manufacturer known for quality components.

Additional Details

The EM-1011 ECM typically requires a small bias voltage to operate. The omnidirectional polar pattern makes it well-suited for capturing ambient sound or voice from multiple directions. Its robustness and reliability make it a popular choice for consumer electronics and industrial applications.

Technical Specifications (Typical):

  • Sensitivity: (Consult datasheet for specific value in dB)
  • Signal-to-Noise Ratio: (Consult datasheet for specific value in dB)
  • Operating Voltage: (Consult datasheet for specific value in Volts)
  • Current Consumption: (Consult datasheet for specific value in microAmps)
  • Dimensions: (Consult datasheet for specific dimensions in mm)

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess