EN
  • EN
  • DE

EW-410

Part No EW-410
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2007+
Reference case SOT23
Manufacturer Asahi Kasei Microsystems
Manufacturer Homepage www.akm.com
Win Source Part Number 714216-EW-410
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EW-410 CAD Model

Description

The EW-410 is a product manufactured by Asahi Kasei Microsystems (AKM), a company renowned for its high-performance mixed-signal integrated circuits. Based on available information, the EW-410 is most likely a magnetic sensor IC, specifically a Hall-effect sensor designed for a variety of applications requiring precise magnetic field detection.

Applications

  • Rotary Encoders: Used in rotary encoders to detect the angular position and speed of rotating shafts.
  • Brushless DC (BLDC) Motor Control: Employed in BLDC motor control systems to provide feedback on rotor position for efficient commutation.
  • Linear Position Sensing: Applied in linear position sensors for measuring the displacement of objects along a straight line.
  • Current Sensing: Utilized in current sensors to measure the magnitude of electrical current flowing through a conductor by detecting the magnetic field generated by the current.
  • Magnetic Field Detection: Used in various applications for detecting the presence and strength of magnetic fields, such as in proximity sensors and magnetic switches.

Features

  • Hall-Effect Sensor: Operates based on the Hall effect principle, providing a voltage output proportional to the applied magnetic field.
  • High Sensitivity: Offers high sensitivity for detecting weak magnetic fields with accuracy.
  • Low Noise: Designed with low noise characteristics for reliable signal detection in noisy environments.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages, enhancing its compatibility with different systems.
  • Small Package: Available in a compact package for easy integration into space-constrained applications.

Benefits

  • Precise Measurement: Provides accurate and reliable measurement of magnetic fields for precise control and monitoring.
  • Robust Performance: Delivers stable performance over a wide range of operating conditions.
  • Energy Efficiency: Offers energy-efficient operation, reducing power consumption in the target application.
  • Easy Integration: Simplifies system design and integration due to its compact size and standard interface.
  • Cost-Effective Solution: Provides a cost-effective solution for magnetic field sensing needs.

Additional Details

The EW-410 likely includes features such as temperature compensation to ensure stable performance over temperature variations. It may also incorporate built-in amplifiers and signal conditioning circuitry to enhance the output signal quality. Specific details regarding the magnetic field range, sensitivity, and output characteristics would be available in the official datasheet from Asahi Kasei Microsystems (AKM). Proper decoupling and filtering techniques should be employed when integrating the EW-410 into a circuit to minimize noise and ensure optimal performance. Consulting the datasheet is crucial for understanding the device's limitations and ensuring its correct application.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess