EN
  • EN
  • DE

AT-C-26-8/8/B-5/R

Part No AT-C-26-8/8/B-5/R
Manufacturer Assmann WSW Components
Catalog Modular Cables
Description CABLE MOD 8P8C PLUG TO PLUG 5' / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Modular Cables
Mfr Assmann WSW Components
Package Box
Cable Type Flat, Coiled Cable
Connector Type Plug to Plug
Mounting Type Free Hanging (In-Line)
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Length 5.00' (1.52m)
Shielding Unshielded
Color Black
Style Reverse
Base Product Number AT-C-26
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Other Names ATC2688B5RR,AT-C-26-8/8/B-5/R-R,A2882R-05C
Standard Package 1
Win Source Part Number 1180103-AT-C-26-8/8/B-5/R
Ultra Librarian 3D Model Ultra Librarian AT-C-26-8/8/B-5/R CAD Model

Description

The AT-C-26-8/8/B-5/R is a cable assembly with a modular cable category.

  • Manufacturer: Assmann WSW Components
  • Product Name: AT-C-26-8/8/B-5/R
  • Cable Category: Modular Cable
  • Color: Black
  • Shielding: Unshielded
  • Connector Type: Plug to Plug
  • Connector Style: 8p8c (RJ45, Ethernet), Reverse
  • Mounting Type: Free Hanging (In-Line)
  • Package: Box
  • Cable Length: 5.00' (1.52m)
  • Standard Package: 1
  • ECCN: EAR99

You May Also Be Interested in

Belden Inc.
PIGTAIL-A CAT6+ CMR RED 50FT
Need more? Email Us
Molex, LLC
ENET MMJ IND/RJ45 568B SHLD 1M
Need more? Email Us
Molex, LLC
ENET FR/FR PASS-THRU SHD UV
Need more? Email Us
Belden Inc.
PIGTAIL-A CAT6+ CMR YEL 15FT
Need more? Email Us
Belden Inc.
6P HARNESS B10GXF CMR GRY 35F
Need more? Email Us
Belden Inc.
PATCHCORD BCAT5E CMR LTPU 35FT
Need more? Email Us
Bulgin
CABLE MOD 8P8C PLUG-PLUG 9.84'
Need more? Email Us
Phoenix Contact
CABLE MOD 8P4C PLUG-PLUG 0.98'
Need more? Email Us
Molex, LLC
ENET MMJ IND/IND 568-A SHLD 5M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess