EN
  • EN
  • DE

H61M-C

Part No H61M-C
Manufacturer ASUS
Catalog Systemboard
Description H61 Platform Socket LGA1155 Motherboard
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476054-H61M-C
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian H61M-C CAD Model

Description

The ASUS H61M-C motherboard presents a cost-effective solution for individuals seeking to assemble a PC that balances performance and affordability. Utilizing the Intel H61 chipset, it supports the 2nd and 3rd generation Intel Core processors, making it an ideal base for building a system capable of handling general productivity tasks, web browsing, and light multimedia consumption. This motherboard is notable for its comprehensive set of protective features, including ASUS' Anti-Surge Protection, which safeguards the system against power fluctuations and unexpected surges, thereby ensuring longevity and reliability of the components. Additionally, the H61M-C offers users the convenience of EZ Flash for easy BIOS updates, without the need for an operating system or additional software. It includes PCIe 3.0 slots for future graphics upgrades and supports SATA 3Gb/s for standard storage devices. Aimed at the budget segment, the motherboard's microATX form factor allows it to fit in smaller cases, making it suited for office use or home computers where space is at a premium. For customers needing an affordable, reliable platform with essential features, the H61M-C is a solid choice.

You May Also Be Interested in

Lenovo
SD530 - Systemboard Gen2
Need more? Email Us
Lenovo
Lenovo 04X1511. Type: Motherboard, Brand compatibility: Lenovo
Need more? Email Us
Lenovo
SR630 - Systemboard Gen1
Need more? Email Us
Lenovo
x3550 M4 - System Board v1
Need more? Email Us
Lenovo
IBM x220 - System Planar with emb. virtual fabric
Need more? Email Us
Lenovo
PLANAR for use with Intel Xeon Processor E5-2600 series)
Need more? Email Us
Lenovo
IBM x3850 X5 - I/O Board (7143)
Need more? Email Us
Lenovo
System Planar - x3650 M5 (5462)
Need more? Email Us
Lenovo
System Planar - x3550 M5 (5463)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess