EN
  • EN
  • DE

MB-P9X79D

Part No MB-P9X79D
Manufacturer ASUS
Catalog Systemboard
Description Motherboard P9X79 DELUXE ATX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476025-MB-P9X79D
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian MB-P9X79D CAD Model

Description

The ASUS MB-P9X79D, part of the illustrious P9X79 DELUXE series, is a premium motherboard designed for power users seeking unrivaled performance, advanced features, and superior aesthetics. This ATX motherboard caters to the LGA 2011 socket, accommodating Intel's 2nd generation Core i7 processors, and is primed for building high-end workstations and gaming rigs. It is based on the Intel X79 chipset, which supports Quad-channel DDR3 memory and provides vast expansion possibilities with multiple PCI Express slots for graphics cards, enabling breathtaking gaming and rendering speeds. The P9X79 DELUXE is equipped with ASUS's DIGI+ Power Control, delivering precise power management and unprecedented stability to both the CPU and memory. It also features ASUS SSD Caching, which significantly improves system performance by using a solid-state drive as a cache for frequently accessed data, substantially reducing load times for applications and the operating system. With its Dual Intelligent Processors 3 with SMART DIGI+ Power Control, the motherboard offers comprehensive control over the system's performance, efficiency, and power consumption. On top of the high-performance features, it comes with advanced connectivity options, including USB 3.0 for fast data transfers, Bluetooth v3.0 for wireless devices, and dual Gigabit LAN for high-speed network connections. The ASUS MB-P9X79D represents the pinnacle of motherboard engineering, blending performance, stability, and ASUS's renowned quality into a perfect platform for the ultimate PC build.

You May Also Be Interested in

Lenovo
MIDPLANE
Need more? Email Us
Lenovo
IBM NX360 M5 - System Planar - v3
Need more? Email Us
Lenovo
x3500M4 Microprocessor 2 Expansion Board
Need more? Email Us
Lenovo
SR850 - Systemboard Gen2
Need more? Email Us
Lenovo
ThinkSystem SR850/SR860 Processor and Memory Expan
Need more? Email Us
Lenovo
SR630 - Systemboard Gen1
Need more? Email Us
Lenovo
SR650 - Systemboard Gen1
Need more? Email Us
Lenovo
IBM x3850 X5 - I/O Board (7143)
Need more? Email Us
Lenovo
System Planar - x3550 M5 (5463)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess