EN
  • EN
  • DE

MT29F1T08EELEEJ4-R:E

Part No MT29F1T08EELEEJ4-R:E
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description NAND TLC 1T 128GX8 VBGA DDP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Manufacturer Micron Technology Inc.
Win Source Part Number 1454094-MT29F1T08EELEEJ4-R:E
Package Box
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NAND (TLC)
Memory Size 1Tbit
Memory Organization 128G x 8
Memory Interface Parallel
Voltage - Supply 2.6V ~ 3.6V
Operating Temperature 0°C ~ 70°C
Grade -
Mounting Type Surface Mount
Package / Case 132-VBGA
Supplier Device Package 132-VBGA (12x18)
Ultra Librarian 3D Model Ultra Librarian MT29F1T08EELEEJ4-R:E CAD Model

Description

The MT29F1T08EELEEJ4-R:E from Micron represents the pinnacle of NAND Flash memory technology, with a staggering 1T (128Gb x 8) storage capacity housed within a VBGA DDP package. This product falls under the Flash Memory [NAND/NOR] SubCategory and is specifically designed to cater to the exponentially growing demand for high-density, reliable storage solutions in the technology sector. Utilizing Triple-Level Cell (TLC) technology, it offers an outstanding balance of performance, reliability, and cost-effectiveness, making it an ideal choice for consumer electronics, mobile devices, data centers, and high-performance computing applications. Its advanced design allows for substantial data storage in a compact form factor, facilitating the development of smaller, more efficient devices without sacrificing capacity or speed. Manufactured by Micron, a global leader in memory and storage solutions, this NAND Flash memory chip embodies the company's commitment to delivering cutting-edge technology and innovation to meet the challenges of modern data storage requirements.

You May Also Be Interested in

CISCO
32GB (1X32GB) 4RX4 PC3L-12800L DDR3
Need more? Email Us
CISCO
CISCO MEM-29-512U25GB-X - 512MB to 2.5GB DRAM Upgrade (2GB+512MB) for Cisco 2901-2921
Need more? Email Us
CISCO
Cisco 64GB DDR4-2666-MHz LRDIMM/PC4-21300/quad
Need more? Email Us
CISCO
CISCO UCS-MR-X32G2RSHM - 32GB DDR4-2666-MHz RDIMM/dual rank/x4/1.2v. Micron only
Need more? Email Us
CISCO
CISCO MEM-C6K-INTFL1GB - Internal 1G Compact Flash
Need more? Email Us
CISCO
CISCO MEM-1900-512MB-DEF - 512MB Default DRAM for Cisco 1941 ISR
Need more? Email Us
CISCO
SAMSUNG 4GB (1X4GB) 2RX4 PC3-10600R DDR3-1333MHZ
Need more? Email Us
CISCO
Memory riser with 12 DIMM slots
Need more? Email Us
CISCO
Cisco 16GB DDR3-1600-MHz RDIMM/PC3-12800/dual rank
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess