The 100E181JW3600XJ24 is a high-performance multilayer ceramic capacitor manufactured by ATC (American Technical Ceramics). It is designed for critical applications requiring high reliability, high Q, and stable performance over a wide temperature range.
Applications
- RF and Microwave circuits
- Medical Electronics
- Telecommunications equipment
- Military and Aerospace applications
- Filter networks
Features
- High Q factor
- Low ESR (Equivalent Series Resistance)
- High Self-Resonance Frequency (SRF)
- Stable performance over temperature
- Small size
Benefits
- Provides minimal signal loss in high-frequency applications.
- Ensures efficient energy storage and delivery.
- Suitable for high-frequency circuit designs.
- Maintains consistent performance in varying environmental conditions.
- Facilitates compact and dense circuit layouts.
Technical Specifications
The 100E181JW3600XJ24 typically features a capacitance value of 180pF, a voltage rating of 250V, and a temperature coefficient of capacitance (TCC) of 0 ± 30 ppm/°C. It is available in a standard EIA case size, such as 0805 or 1206. The operating temperature range is typically -55°C to +125°C.
Note: Always refer to the manufacturer's datasheet for precise specifications, including tolerance, ESR, and SRF, and application guidelines to ensure optimal performance and reliability in your specific application.