EN
  • EN
  • DE

100E220GT3600XT

Part No 100E220GT3600XT
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008345-100E220GT3600XT
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100E220GT3600XT CAD Model

Description

The ATC 100E220GT3600XT is a high-performance, multilayer ceramic capacitor designed for RF and microwave applications where stability and reliability are paramount. Part of the 100E series from ATC (American Technical Ceramics), this capacitor features a high Q factor, low ESR, and ultra-stable performance over temperature and frequency. It's commonly used in demanding circuits found in communication, military, and aerospace equipment.

Applications

  • RF and Microwave Circuits: Utilized in impedance matching networks, filters, and tuning circuits in RF amplifiers, oscillators, and mixers.
  • Wireless Communication Systems: Employed in cellular base stations, satellite communication equipment, and radar systems.
  • Medical Equipment: Integrated in MRI machines, RF ablation devices, and other medical instruments that require high-performance capacitors.
  • Military and Aerospace Applications: Found in defense communication systems, radar systems, and satellite electronics.
  • High-Frequency Power Amplifiers: Used in power amplifiers for signal filtering and impedance matching.

Features

  • High Q Factor: Provides low losses and efficient energy storage at high frequencies.
  • Low Equivalent Series Resistance (ESR): Minimizes heat dissipation and improves circuit efficiency.
  • Ultra-Stable Performance: Offers consistent performance over a wide range of temperatures and frequencies.
  • High Self-Resonant Frequency (SRF): Extends the usable frequency range of the capacitor.
  • Multilayer Ceramic Construction: Ensures high reliability and ruggedness.

Benefits

  • Improved Circuit Performance: Enhances the performance of RF and microwave circuits with low losses and stable characteristics.
  • Enhanced System Reliability: Provides reliable operation in demanding environments and critical applications.
  • Increased Efficiency: Minimizes power dissipation and improves the overall efficiency of electronic systems.
  • Greater Design Flexibility: Allows for the design of high-performance circuits with tight tolerances.
  • Superior Stability: Maintains stable performance over variations in temperature and frequency.

Additional Details

The 100E220GT3600XT capacitor has a specific capacitance value, typically specified in picofarads (pF). Here, 100E220 indicates 22pF capacitance. The G indicates a tolerance of ±2%. Consult the ATC datasheet for comprehensive specifications, including voltage rating, temperature coefficient, insulation resistance, and dissipation factor. The capacitor is designed for surface mount assembly and is compatible with standard soldering processes. The 3600 denotes the case size and termination style, and the XT signifies a specific termination material or plating.

You May Also Be Interested in

Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess