The 116UM102M050TT is a ceramic capacitor manufactured by ATC (American Technical Ceramics). It is designed for high-frequency applications where stability and low loss are critical. These capacitors are known for their rugged construction and reliable performance in demanding environments.
Applications
- RF and Microwave circuits
- Wireless communication systems
- Satellite communication
- Medical electronics
- Test and measurement equipment
Features
- High Q factor
- Low ESR (Equivalent Series Resistance)
- High self-resonant frequency
- Stable performance over temperature
- RoHS compliant
- Available in various case sizes
Benefits
- Improved circuit performance due to low losses
- Increased reliability in harsh environments
- Reduced signal distortion
- Extended operating life
- Easy integration into existing designs
Additional Details
The 116UM102M050TT typically features a capacitance value of 1000pF (102) with a tolerance. The voltage rating is 50V. The operating temperature range generally spans from -55°C to +125°C. These capacitors often employ a porcelain or ceramic dielectric material to achieve their superior electrical characteristics. They are available in surface mount configurations, which are suited for automated assembly processes. Precise specifications depend on the series and specific configuration so refer to the official ATC datasheet for complete details.
ATC capacitors like the 116UM102M050TT are often used in critical applications where performance and reliability are paramount. Their robust design and high-quality materials ensure consistent operation even under extreme conditions. They offer a superior solution for demanding RF and microwave circuit designs, surpassing the performance of standard capacitors in several key areas. When selecting this component, always consult the manufacturer's datasheet to confirm that all required specifications are met for your application.