EN
  • EN
  • DE

600S1R2BT250T

Part No 600S1R2BT250T
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135946-600S1R2BT250T
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 600S1R2BT250T CAD Model

Description

The 600S1R2BT250T is a ceramic multilayer capacitor manufactured by ATC (American Technical Ceramics). These capacitors are known for their high reliability and performance in demanding applications.

Applications:

  • RF and Microwave Circuits
  • Medical Electronics
  • Telecommunications Infrastructure
  • Military and Aerospace Systems
  • High-Frequency Power Amplifiers

Features:

  • High Q Factor: Ensures minimal energy loss in high-frequency applications.
  • Low ESR (Equivalent Series Resistance): Contributes to efficient circuit performance.
  • High Self-Resonance Frequency: Allows for operation at higher frequencies.
  • Small Size: Enables compact circuit designs.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Environmentally friendly and compliant with regulations.

Benefits:

  • Improved Circuit Performance: The high Q factor and low ESR minimize losses and enhance overall circuit efficiency.
  • Enhanced Reliability: ATC capacitors are known for their robustness and long-term reliability, even in harsh environments.
  • Compact Designs: The small size of the capacitor allows for miniaturization of electronic devices.
  • Stable Performance: The excellent temperature stability ensures consistent performance across varying operating conditions.
  • Reduced Noise: Minimizes unwanted noise and interference in sensitive electronic circuits.

Additional Details:

The 600S series capacitors are designed for critical applications requiring high performance and reliability. The '1R2' in the part number indicates a capacitance value of 1.2 pF (picofarads). The 'BT' designates the case size and termination style. The '250T' specifies a voltage rating of 250 VDC. These capacitors utilize a high-quality ceramic dielectric material to achieve their superior electrical characteristics. They are available with various termination options to suit different mounting techniques. They are commonly used in impedance matching networks, filters, and decoupling applications in high-frequency circuits.

You May Also Be Interested in

Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Linear Technology
Need more? Email Us
Matsuo
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess