The 900C103KW300X is a high-performance, single-layer ceramic capacitor manufactured by American Technical Ceramics (ATC). This capacitor is designed for critical applications requiring high Q, low ESR (Equivalent Series Resistance), and excellent stability over temperature and frequency.
Applications:
- RF and microwave circuits
- Wireless communications
- Medical electronics
- Military and aerospace applications
- Matching networks
Features:
- High Q factor
- Low ESR
- High self-resonant frequency
- Excellent temperature stability
- Small size
Benefits:
- Improved circuit performance due to low losses
- Increased efficiency in power amplifiers
- Stable performance over a wide temperature range
- Reduced board space requirements
- High reliability in demanding environments
Additional Details:
The ATC 900C103KW300X capacitor is constructed using high-quality ceramic materials and precise manufacturing techniques. Its single-layer design minimizes losses and maximizes the Q factor, making it ideal for RF and microwave applications. The capacitor's small size allows for dense circuit layouts. It exhibits excellent temperature stability, ensuring consistent performance over a wide temperature range. The 900C series is known for its rugged construction and high reliability. The '103' in the part number indicates a capacitance value of 10 pF (picofarads). The 'K' indicates a capacitance tolerance of ±10%. The 'W300' likely refers to the voltage rating or a specific termination style; refer to the ATC datasheet for precise details. These capacitors are used in applications such as impedance matching networks, filters, and oscillators. Proper soldering techniques are essential to ensure a reliable connection and avoid damaging the capacitor. ATC provides detailed specifications and application notes to guide users in selecting and using their capacitors. Refer to the ATC datasheet for detailed electrical characteristics, mechanical dimensions, and recommended soldering profiles. Careful consideration should be given to the capacitor's voltage and current ratings to ensure safe and reliable operation.
The ATC 900C103KW300X offers superior performance and reliability for demanding RF and microwave applications.