EN
  • EN
  • DE

900C105KW100X

Part No 900C105KW100X
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196647-900C105KW100X
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 900C105KW100X CAD Model

Description

The 900C105KW100X is a high-performance multilayer ceramic capacitor manufactured by American Technical Ceramics (ATC). It is designed for demanding RF and microwave applications where high reliability, low losses, and stable performance are crucial.

Applications

  • RF Power Amplifiers: Used for impedance matching, bypassing, and DC blocking in high-power RF amplifiers.
  • Microwave Filters: Employed in the construction of high-performance microwave filters for communication systems.
  • Oscillators: Integrated into stable and low-noise oscillators for frequency control.
  • Matching Networks: Used in impedance matching networks for optimizing signal transfer.
  • High-Frequency Circuits: Suitable for a wide range of high-frequency applications where low losses are critical.

Features

  • High Q Factor: Provides very low losses at high frequencies, resulting in improved circuit efficiency.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation within the capacitor.
  • High Self-Resonant Frequency (SRF): Extends the usable frequency range of the capacitor.
  • Multilayer Construction: Enables high capacitance values in a compact size.
  • Stable Performance: Offers consistent performance over temperature, voltage, and frequency.

Benefits

  • Improved Circuit Performance: Enhances the efficiency and performance of RF and microwave circuits.
  • Reduced Noise: Minimizes unwanted noise in sensitive circuits.
  • High Reliability: Ensures consistent performance in demanding environments.
  • Compact Size: Saves valuable board space.

Additional Details

The '105' in the part number indicates a capacitance value of 1.0 uF (microfarad), meaning 1.0 x 10^-6 Farads. It's important to note that the KW and 100X indicate tolerance and voltage rating, although it is critical to consult the datasheet for precise specifications. ATC capacitors are known for their rugged construction and ability to withstand harsh environments. It is essential to consult the ATC datasheet for the 900C105KW100X to obtain detailed specifications, including the voltage rating, temperature coefficient, quality factor (Q), dimensions, and soldering recommendations. Proper handling and soldering techniques are crucial to ensure the reliable performance of these components. ATC provides comprehensive technical documentation and application notes to assist engineers in selecting and using their capacitors effectively. These capacitors are often used in critical applications where reliability and performance are paramount, such as military, aerospace, and telecommunications equipment.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess