EN
  • EN
  • DE

24C16N SI27

Part No 24C16N SI27
Manufacturer Atmel
Catalog Unclassified Memory
Description 16Kbit (2K x 8) serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Atmel
Win Source Part Number 151935-24C16N SI27
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24C16N SI27 CAD Model

Description

The 24C16N SI27 is a low-power, high-speed EEPROM with a wide operating voltage range of 2.7V to 5.5V. The 24C16N SI27 has a fast read access time of 25µs and a write access time of 10ms. It is also available in a variety of package options, including SOIC-8, DIP-8, and TSSOP-8.

The 24C16N SI27 is ideal for a wide range of applications, including:

Data logging Configuration storage Parameter storage Real-time clock (RTC) backup Security applications Industrial control Automotive applications The 24C16N SI27 is easy to use and requires only a few basic components to operate. It has a simple 2-wire serial interface that can be connected to any microcontroller or processor. The 24C16N SI27 also has a built-in write protect circuit that prevents accidental writes to the device.

Here is a more detailed description of the 24C16N SI27's features and benefits:

Low power consumption: The 24C16N SI27 consumes very little power, making it ideal for battery-powered applications. High speed: The 24C16N SI27 has a fast read access time of 25µs and a write access time of 10ms. Wide operating voltage range: The 24C16N SI27 can operate from a voltage range of 2.7V to 5.5V. Simple 2-wire serial interface: The 24C16N SI27 has a simple 2-wire serial interface that can be connected to any microcontroller or processor. Built-in write protect circuit: The 24C16N SI27 has a built-in write protect circuit that prevents accidental writes to the device. Available in a variety of package options: The 24C16N SI27 is available in a variety of package options, including SOIC-8, DIP-8, and TSSOP-8. Here are some examples of applications where the 24C16N SI27 can be used:

In a data logger, the 24C16N SI27 can be used to store data that is collected over time. This data can then be downloaded to a computer for analysis. In a configuration storage application, the 24C16N SI27 can be used to store configuration data for a device. This data can then be loaded into the device when it is powered on. In a parameter storage application, the 24C16N SI27 can be used to store parameters for a device. These parameters can then be used to configure the device's operation. In a real-time clock (RTC) backup application, the 24C16N SI27 can be used to store the current time and date. This information can then be used to maintain the correct time and date even if the device is powered off. In a security application, the 24C16N SI27 can be used to store security keys or passwords. This information can then be used to protect the device from unauthorized access. In an industrial control application, the 24C16N SI27 can be used to store configuration data or process variables. This information can then be used to control the operation of the industrial process. In an automotive application, the 24C16N SI27 can be used to store configuration data or vehicle parameters. This information can then be used to configure the operation of the vehicle or to provide information to the driver. The 24C16N SI27 is a versatile and reliable EEPROM that is ideal for a wide range of applications. It is easy to use and has a low power consumption, making it ideal for battery-powered applications. The 24C16N SI27 is also available in a variety of package options, making it easy to find the right one for your application.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess