EN
  • EN
  • DE

AT24C04U3-10UU-1.8

Part No AT24C04U3-10UU-1.8
Manufacturer Atmel
Catalog END - OF - LIFE
Description 2-Wire Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147849-AT24C04U3-10UU-1.8
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C04U3-10UU-1.8 CAD Model

Description

The AT24C04U3-10UU-1.8 is a 4-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology (formerly Atmel). It's organized as 512 words of 8 bits each. This device is designed for low-voltage, low-power applications.

Applications

  • Consumer electronics: Used in various consumer products for storing configuration data, user preferences, and serial numbers.
  • Industrial control systems: Employed in industrial equipment for storing calibration data, sensor settings, and system parameters.
  • Medical devices: Utilized in medical equipment for storing patient data, device settings, and calibration information.
  • Automotive electronics: Used in automotive applications for storing configuration data, diagnostic information, and other critical parameters.
  • Telecom equipment: Integrated into telecom systems for storing network configurations, subscriber data, and other relevant information.

Features

  • Low-voltage operation: Operates at a supply voltage of 1.8V, making it suitable for battery-powered devices and low-power applications.
  • Two-wire serial interface: Uses the I2C serial communication protocol, allowing for easy integration with microcontrollers and other I2C-compatible devices.
  • Write protect feature: Offers a write protect input that prevents accidental data modification, ensuring data integrity.
  • Self-timed write cycle: Features an internal self-timed write cycle, simplifying the writing process and reducing the need for external timing components.
  • High reliability: Designed for high reliability with a data retention of 100 years and an endurance of 1 million write cycles.

Benefits

  • Low power consumption: Minimizes power consumption, extending battery life in portable devices and reducing energy costs in other applications.
  • Easy integration: Simplifies system design and reduces development time due to its standard I2C interface and self-timed write cycle.
  • Data protection: Prevents accidental data loss or corruption, ensuring reliable operation and data integrity.
  • Long-term data storage: Provides long-term data retention, ensuring that data is preserved even after power is removed.
  • High endurance: Withstands a large number of write cycles, making it suitable for applications that require frequent data updates.

Technical Specifications

The AT24C04U3-10UU-1.8 EEPROM has a typical supply current of less than 1 mA during active operation and less than 1 μA in standby mode. The operating temperature range is -40°C to +85°C. It is available in a variety of packages, including SOIC, TSSOP, and UDFN.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess