EN
  • EN
  • DE

AT24C16AN-10SU-1.8A

Part No AT24C16AN-10SU-1.8A
Manufacturer Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0706+
Reference case SOP8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 736991-AT24C16AN-10SU-1.8A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C16AN-10SU-1.8A CAD Model

Description

The AT24C16AN-10SU-1.8A is a 16Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) from Atmel (now Microchip Technology). It is organized as 2048 words of 8 bits each. This device is optimized for use in a wide range of applications requiring non-volatile memory.

Applications:

  • Consumer electronics (e.g., set-top boxes, DVD players, televisions)
  • Industrial controls and automation
  • Medical devices
  • Automotive electronics
  • Data logging
  • Configuration storage

Features:

  • Low-voltage operation: 1.8V to 5.5V
  • Two-wire serial interface: I2C compatible
  • Schmitt trigger, filtered inputs for noise suppression
  • Self-timed write cycle (5ms max)
  • Write protect pin for hardware data protection
  • High reliability: 1 million write cycles endurance
  • Data retention: 100 years
  • 8-pin SOIC package

Benefits:

  • Non-volatile data storage ensures data retention even when power is removed.
  • Low voltage operation makes it suitable for battery-powered applications.
  • I2C interface simplifies integration with microcontrollers and other digital systems.
  • Write protection prevents accidental data corruption.
  • High endurance and data retention ensure long-term reliability.
  • Small package size saves board space.

Technical Specifications:

The AT24C16AN-10SU-1.8A operates with a supply voltage from 1.8V to 5.5V. It supports the I2C serial communication protocol, allowing for easy interfacing with microcontrollers. The device features a self-timed write cycle, typically taking 5ms to complete. The memory array is organized as 2048 x 8 bits (16K bits total). The device is available in an 8-pin SOIC package. It has an operating temperature range of -40°C to +85°C.

The part number AT24C16AN-10SU-1.8A indicates: AT24C16AN family, 10SU package type, 1.8A Voltage range.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess