EN
  • EN
  • DE

AT25256A

Part No AT25256A
Manufacturer Atmel
Catalog END - OF - LIFE
Description SPI Serial Extended Temperature EEPROMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147955-AT25256A
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25256A CAD Model

Description

The Atmel AT25256A is a 256Kbit Serial SPI EEPROM (Electrically Erasable Programmable Read-Only Memory). It provides non-volatile storage for data and configuration settings in a wide variety of electronic devices. It communicates using a standard SPI (Serial Peripheral Interface) bus, making it easy to interface with microcontrollers and other digital systems.

Applications

  • Data Logging
  • Configuration Storage
  • Storing User Preferences
  • Industrial Automation
  • Automotive Electronics
  • Medical Equipment

Features

  • 256Kbit (32K x 8) EEPROM
  • Serial Peripheral Interface (SPI)
  • High Speed Clock Frequency
  • Low Voltage Operation: 1.8V to 5.5V
  • Hardware Write Protection
  • Software Write Protection
  • Page Write Mode
  • Self-Timed Write Cycle
  • High Reliability: 1 Million Write Cycles
  • Data Retention: 100 Years

Benefits

  • Large Storage Capacity: Offers a significant amount of non-volatile storage.
  • Easy to Interface: SPI interface simplifies integration with microcontrollers.
  • High Speed: Fast clock frequency allows for quick data transfers.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Write Protection: Prevents accidental data corruption.

Additional Details

The AT25256A supports both hardware and software write protection mechanisms. The page write mode allows writing up to a page of data in a single operation, significantly increasing write speeds. The device has a self-timed write cycle, which eliminates the need for external timing components and simplifies the write process. Although it is listed as END-OF-LIFE, it may still be suitable for replacement in existing systems. It is available in various packages, including SOIC, TSSOP, and DIP.

You May Also Be Interested in

Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess