EN
  • EN
  • DE

AT25256B-SSH

Part No AT25256B-SSH
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817924-AT25256B-SSH
Ultra Librarian 3D Model Ultra Librarian AT25256B-SSH CAD Model

Description

The AT25256B-SSH is a 256-kilobit Serial Peripheral Interface (SPI) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) chip manufactured by Atmel (now Microchip Technology). SPI EEPROMs are used for storing small amounts of non-volatile data in embedded systems, providing a simple and efficient interface for microcontrollers.

Applications:

  • Embedded Systems: Used for storing configuration data, calibration data, and user preferences in embedded systems.
  • Industrial Control Systems: Employed in industrial control systems for storing operating parameters and calibration settings.
  • Consumer Electronics: Found in consumer electronic devices such as set-top boxes, DVD players, and printers for storing firmware and settings.
  • Automotive Electronics: Utilized in automotive electronics for storing configuration data and calibration parameters.
  • Medical Devices: Used in medical equipment for storing calibration data and operating parameters.

Features:

  • SPI Interface: Provides a simple and efficient serial interface for communication with microcontrollers.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Electrically Erasable and Programmable: Allows for easy updating of stored data.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Package Size: Available in small surface mount packages, ideal for space-constrained applications.

Benefits:

  • Easy to Interface: SPI interface simplifies integration with microcontrollers.
  • Reliable Data Storage: Ensures data is retained even in harsh environments.
  • Easy to Update: Allows for quick and easy modifications to stored data.
  • Long Lifespan: Offers a long operational life.
  • Versatile: Can be used in a wide range of applications.

Additional Details:

Specific technical specifications for the AT25256B-SSH, such as operating voltage, temperature range, and data transfer rates, can be found in the manufacturer's datasheet. The SSH likely refers to the specific package type, which is typically a small surface-mount package like SOIC or TSSOP. SPI EEPROMs are particularly useful in applications where the amount of data to be stored is relatively small and the microcontroller has limited resources. These devices offer a good balance between cost, performance, and ease of use.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess