EN
  • EN
  • DE

LT1936EMS8#PBF

Part No LT1936EMS8#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828513-LT1936EMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1936EMS8#PBF CAD Model

Description

The LT1936EMS8#PBF is a highly capable, fixed frequency, step-down DC/DC converter from Linear Technology, designed to deliver efficiency and performance in a compact package. This versatile component is perfect for a wide range of applications including portable devices, automotive systems, industrial equipment, and telecommunications infrastructure.

Key Features

  • High Efficiency: The LT1936EMS8#PBF operates with a high switching frequency of 1.1MHz, allowing the use of small, low-cost capacitors and inductors, which results in a compact, space-saving design without compromising on power efficiency.
  • Wide Input Voltage Range: This converter can handle input voltages from 3.6V to 36V, making it suitable for applications that experience wide voltage fluctuations or require battery compatibility.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 20V, providing flexibility for various design requirements.
  • Low Dropout Operation: The innovative design allows for low dropout operation, which is critical for applications that must remain operational even as the input voltage declines.
  • Integrated Protection Features: It includes over-temperature protection and current limiting, ensuring the device operates safely under abnormal conditions.

Package and Temperature Range

The LT1936EMS8#PBF comes in an MSOP-8 package, known for its small footprint and low thermal resistance. The device operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

  • Portable Electronics
  • Automotive Systems
  • Industrial Equipment
  • Telecommunications
  • Power Distribution Systems

Conclusion

The LT1936EMS8#PBF from Linear Technology stands out as a robust, versatile step-down converter that combines performance, efficiency, and a compact form factor. Its wide input voltage range, adjustable output, and integrated protection features make it an excellent choice for designers looking to create reliable and high-performance power systems across a variety of applications.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2191 $65.7528
18+ $6.7440 $121.3920
27+ $6.5331 $176.3937
37+ $6.3225 $233.9325
48+ $6.1117 $293.3616
64+ $5.4795 $350.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess