EN
  • EN
  • DE
  • IT

AT25640B

Part No AT25640B
Manufacturer Atmel
Catalog END - OF - LIFE
Description SPI Serial EEPROMs 32K (4096 x 8) 64K (8192 x 8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147970-AT25640B
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Industrial, Commercial
Ultra Librarian 3D Model Ultra Librarian AT25640B CAD Model

Description

The AT25640B is a 64-kilobit Serial Flash EEPROM, organized as 8192 words of 8 bits each. This memory device utilizes the SPI (Serial Peripheral Interface) for communication. It is suitable for applications requiring non-volatile storage and relatively fast serial data access. This device is commonly used to store configuration parameters, user settings, and firmware updates.

Applications

  • Set-top boxes: Storing configuration settings, user preferences, and firmware updates.
  • Digital TVs: Storing channel lists, user profiles, and firmware.
  • Networking equipment: Storing network configuration data and security settings.
  • Industrial control systems: Storing calibration data, program code, and operating parameters.
  • Automotive electronics: Storing vehicle configuration data and diagnostic information.

Features

  • SPI interface: Supports high-speed serial communication with microcontrollers and other devices.
  • Low-voltage operation: Operates over a wide voltage range (1.8V to 5.5V).
  • Page write capability: Allows for writing multiple bytes in a single operation.
  • Software write protection: Provides protection against accidental data corruption.
  • High endurance: Offers 1,000,000 write cycles per page.
  • Data retention: Data can be retained for up to 100 years.
  • Compact packages: Available in SOIC, TSSOP, and other small form-factor packages.

Benefits

  • Easy integration: The SPI interface simplifies integration with microcontrollers and other system components.
  • Fast data transfer: The high-speed SPI interface allows for quick data access and storage.
  • Reliable data storage: The high endurance and data retention ensure data integrity over long periods.
  • Flexible write protection: Software write protection prevents accidental data corruption.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.

Additional Details

The AT25640B supports various SPI modes and instructions for reading, writing, and erasing data. It offers features such as sector and block erase for efficient memory management. It also includes a status register to monitor the device's operating status. The device is commonly used in embedded systems to store non-volatile data. The SPI clock frequency is typically limited to tens of MHz, allowing for fast data transfer rates. Its low power consumption contributes to system power efficiency.

You May Also Be Interested in

California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess