Product Description
The AT25DF081-UUN-T is an 8 Megabit Serial Flash Memory, designed for advanced applications requiring high speed and efficient data storage. This component operates with a single 2.7V to 3.6V power supply and is optimized for low power consumption.
Features and Benefits
- Two voltage ranges: 2.7V to 3.6V
- Fast read access time: 85 ns
- Low power consumption: Active Read Current of 7mA and Standby Current of 10uA
- SPI Compatible: Supports Dual and Quad SPI Modes
Applications and Projects
- Consumer Electronics: Digital cameras, handheld devices, and home appliances
- Industrial: Control systems and industrial automation
- Automotive: Telematics, infotainment, and engine control units
Additional Details
The AT25DF081-UUN-T is manufactured to support 10,000 program/erase cycles and has a data retention of 20 years, making it a reliable choice for long-term data storage solutions. Its compact design allows for easy integration into a wide range of systems.