EN
  • EN
  • DE

AT28LV64B-20PI

Part No AT28LV64B-20PI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 64K 8K x 8 Low Voltage CMOS E2PROM with Page Write and Software Data Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148280-AT28LV64B-20PI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28LV64B-20PI CAD Model

Description

The AT28LV64B-20PI is a high-performance Electrically Erasable and Programmable Read-Only Memory (EEPROM) from Atmel. This device features a fast access time of 200ns, making it suitable for a wide range of applications where quick data retrieval is crucial. With a storage capacity of 64K bits, organized as 8K x 8, the AT28LV64B-20PI provides ample space for storing firmware, configuration data, and other non-volatile information.

Applications:

  • Embedded Systems: Used for storing firmware in embedded systems.
  • Industrial Control Systems: Employed for storing configuration parameters.
  • Data Logging: Suitable for applications requiring non-volatile data storage.
  • Instrumentation: Used in measurement and control equipment for storing calibration data.
  • Consumer Electronics: Utilized in various consumer devices for storing settings and preferences.

Features:

  • Fast Access Time: Offers a quick access time of 200ns for rapid data retrieval.
  • 64K Bit Memory: Provides a storage capacity of 64K bits, organized as 8K x 8.
  • Electrically Erasable and Programmable: Allows for easy reprogramming and erasure of data.
  • Low Power Consumption: Designed for efficient power usage.
  • JEDEC Standard Pinout: Adheres to industry-standard pin configurations for ease of integration.
  • Page Mode Write: Supports page mode writing for faster programming.
  • Self-Timed Write Cycle: Simplifies the write process with an internal timer.

Benefits:

  • Reliable Data Storage: Ensures data integrity with its non-volatile memory.
  • Easy Reprogramming: Simplifies firmware updates and configuration changes.
  • Fast Operation: Enables quick data access for improved system performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • Wide Operating Voltage: Suitable for a variety of voltage environments.

Additional Details:

The AT28LV64B-20PI operates on a single 5V power supply. It features a JEDEC standard 28-pin DIP package, making it easy to integrate into existing systems. The device supports both page mode write and byte write operations. With its robust design and reliable performance, the AT28LV64B-20PI is a versatile EEPROM suitable for a wide range of applications.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess