EN
  • EN
  • DE

AT34C02D-MAHM-H

Part No AT34C02D-MAHM-H
Manufacturer Atmel
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TSSOP-8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 717712-AT34C02D-MAHM-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT34C02D-MAHM-H CAD Model

Description

The AT34C02D-MAHM-H is a 2-Kbit (256 x 8) Serial EEPROM utilizing the 2-wire I2C interface. Manufactured by Atmel (now Microchip Technology), this device is designed for applications requiring low-power, non-volatile memory storage. It's commonly used for storing small amounts of configuration data, user preferences, or calibration parameters in a variety of electronic systems. The "MAHM-H" suffix denotes specific packaging and temperature grade options.

Applications:

  • Consumer Electronics: Used to store user settings and configuration data in devices such as TVs, remote controls, and audio players.
  • Industrial Control Systems: Stores calibration data and system parameters in industrial automation equipment.
  • Medical Devices: Retains critical device settings and calibration information in medical instruments.
  • Automotive Electronics: Employed in car radios and other automotive systems for storing configuration settings.
  • Security Systems: Stores security codes and access control data in alarm systems and access control devices.

Features:

  • 2Kb (256 x 8) EEPROM: Provides 2 kilobits of non-volatile storage capacity.
  • 2-Wire Serial Interface: Uses the I2C serial protocol for easy communication with microcontrollers.
  • Low Voltage Operation: Operates over a wide voltage range, typically from 1.7V to 5.5V.
  • Low Power Consumption: Minimizes power usage in both active and standby modes.
  • Write Protection: Provides hardware write protection to prevent accidental data corruption.
  • Self-Timed Write Cycle: Simplifies write operations by automatically managing the write cycle timing.
  • High Reliability: Offers high endurance and data retention characteristics.
  • RoHS Compliant: Meets environmental standards for lead-free and halogen-free manufacturing.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Simple Interface: The 2-wire I2C interface allows easy integration with various microcontrollers.
  • Low Power: Suitable for battery-powered and energy-sensitive applications.
  • Data Protection: Prevents accidental data loss.
  • Reliable Performance: Ensures long-term data retention and reliable operation.

Additional Details:

The AT34C02D-MAHM-H typically comes in an 8-lead package suitable for surface mounting. It operates over a specified temperature range, typically from -40°C to +85°C. The device supports standard and fast I2C modes. The write cycle time is generally a few milliseconds. Multiple devices can share the same I2C bus using address selection. This EEPROM is a dependable choice for various applications requiring small-capacity, non-volatile memory storage due to its reliability and ease of use.

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess