EN
  • EN
  • DE

AT45DB041-TI

Part No AT45DB041-TI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 4-Megabit 2.7-volt Only Serial DataFlash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148487-AT45DB041-TI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT45DB041-TI CAD Model

Description

The AT45DB041-TI is a 4-Megabit Serial DataFlash memory device manufactured by Atmel (now Microchip Technology). It combines a relatively large memory array with a simple serial interface, making it suitable for various embedded systems and data logging applications.

Applications

  • Data Logging
  • Audio Storage
  • Embedded Systems
  • Industrial Control
  • Medical Devices
  • Networking Equipment

Features

  • 4-Megabit Density: Stores 4,194,304 bits of data.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for communication, reducing pin count.
  • Dual I/O SPI: Supports Dual I/O SPI for faster data transfer rates.
  • Two 256-Byte SRAM Buffers: Includes two SRAM buffers for buffering data during read and write operations.
  • Page Erase and Write: Supports page erase and write operations for efficient memory management.
  • Sector Architecture: Organizes memory into sectors for efficient data management.
  • Software Data Protection: Implements software data protection mechanisms to prevent accidental data corruption.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable devices.

Benefits

  • Efficient Storage: Provides non-volatile storage for data and code.
  • Reduced Pin Count: SPI interface minimizes the number of pins required, simplifying board layout.
  • Fast Data Transfer: Dual I/O SPI enhances data transfer rates.
  • Easy Integration: Simple interface and programming make integration into systems straightforward.
  • Data Protection: Prevents accidental data loss or corruption.
  • Power Efficiency: Low power consumption extends battery life in portable applications.

Additional Details

The AT45DB041-TI typically operates from a single power supply voltage and over a specific temperature range. The SPI interface supports standard SPI modes and clock frequencies up to a specified maximum. Due to its end-of-life status, designers often consider more modern SPI flash memory alternatives. The device is generally used in applications where moderate storage capacity and relatively fast serial data access are required.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess