EN
  • EN
  • DE

AT49BV2048A-90TI

Part No AT49BV2048A-90TI
Manufacturer Atmel
Catalog Miscellaneous
Description 2-megabit (256K x 8/128K x 16) Single 2.7-volt Battery-Voltage™ Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817958-AT49BV2048A-90TI
Ultra Librarian 3D Model Ultra Librarian AT49BV2048A-90TI CAD Model

Description

The AT49BV2048A-90TI is a 2-Megabit (256K x 8) flash memory manufactured by Atmel (now Microchip Technology). This device is designed for applications requiring non-volatile data storage with fast read access times. It operates at a voltage of 3.0V and offers features like block locking and sector erase capabilities.

Applications

  • Embedded systems
  • Data logging
  • Firmware storage
  • Portable devices
  • Industrial control systems

Features

  • Fast read access time (90 ns)
  • Low power consumption
  • Sector erase capability
  • Block locking
  • Single 3.0V supply

Benefits

  • Fast and reliable data storage
  • Extended battery life in portable devices
  • Flexibility in data management
  • Data protection
  • Simplified system design

Additional Details

The AT49BV2048A-90TI features a typical read access time of 90 ns, enabling quick data retrieval. It supports sector erase, allowing for efficient memory management by selectively erasing specific portions of the memory. The block locking feature provides additional data protection by preventing accidental writes to critical memory locations. The device operates on a single 3.0V power supply, simplifying system power requirements. This flash memory is particularly well-suited for applications where speed, low power consumption, and data protection are essential. Its compact package and robust design make it easy to integrate into various embedded systems. The AT49BV2048A-90TI ensures reliable data storage and enhances the overall performance of the devices in which it is used. The device supports a variety of programming and erase cycles, making it suitable for applications with frequent data updates.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess