EN
  • EN
  • DE

AT49LW040-33TC

Part No AT49LW040-33TC
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-megabit and 4-megabit Firmware Hub Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148681-AT49LW040-33TC
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49LW040-33TC CAD Model

Description

The AT49LW040-33TC is a 4-Megabit (512K x 8) Low Voltage Single Power Supply Flash Memory device manufactured by Atmel (now Microchip Technology). It's designed for embedded systems requiring non-volatile memory with low-voltage operation and fast access times.

Applications

  • Embedded Systems Firmware Storage
  • Portable Devices Data Storage
  • Boot Code Storage in electronic devices
  • Industrial Control Systems
  • Network Equipment Configuration Memory

Features

  • 4-Megabit (512K x 8) Flash Memory
  • Low Voltage Operation: 2.7V to 3.6V
  • Fast Access Time: 33 ns
  • Sector Erase Architecture
  • Automatic Write Timing
  • Endurance: 100,000 Write/Erase Cycles
  • Low Power Consumption

Benefits

  • Non-volatile storage retains data even without power.
  • Low voltage operation extends battery life in portable devices.
  • Fast access time enables high-performance system operation.
  • Sector erase architecture enables efficient memory management.
  • Automatic write timing simplifies the programming process.
  • High endurance ensures reliable data storage over many cycles.
  • Low power consumption contributes to energy efficiency.

Additional Details

The AT49LW040-33TC operates at low voltages (2.7V to 3.6V), making it ideal for battery-powered applications. Its fast access time allows for quick data retrieval, crucial for responsive systems. The sector erase architecture enables efficient memory management by allowing selective erasure of memory blocks. Automatic write timing simplifies the programming process. With a high endurance rating, the device provides reliable data storage over numerous write/erase cycles. Its low power consumption is well-suited for energy-conscious designs. Typical uses include storing firmware, boot code, and data in embedded systems.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess