EN
  • EN
  • DE

AT86RF211S

Part No AT86RF211S
Manufacturer Atmel
Catalog END - OF - LIFE
Description Transceiver for ISM Radio Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148729-AT86RF211S
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT86RF211S CAD Model

Description

The AT86RF211S is a low-power, single-chip 2.4 GHz radio transceiver designed for IEEE 802.15.4 and ZigBee applications. It is optimized for low-power consumption and high performance in wireless sensor networks, home automation, and industrial control systems.

Applications

  • Wireless Sensor Networks (WSN)
  • Home Automation
  • Industrial Control
  • Smart Metering
  • Building Automation
  • Remote Control Systems

Features

  • 2.4 GHz IEEE 802.15.4 Compliant Transceiver
  • Low Power Consumption: RX: 12.5 mA, TX (0 dBm): 14 mA
  • Programmable Output Power: Up to +3 dBm
  • Excellent Link Budget: -101 dBm Sensitivity
  • Digital RSSI (Received Signal Strength Indicator)
  • Automatic Clear Channel Assessment (CCA)
  • Direct Sequence Spread Spectrum (DSSS)
  • AES-128 Encryption Support
  • SPI Interface for Control and Data Transfer
  • Small Package Footprint

Benefits

  • Long Battery Life: Low power consumption extends the operational lifetime of battery-powered devices.
  • Reliable Wireless Communication: Complies with IEEE 802.15.4 standard, ensuring interoperability with other devices.
  • Extended Range: Excellent link budget provides reliable communication over longer distances.
  • Secure Data Transmission: AES-128 encryption ensures data privacy and security.
  • Easy Integration: SPI interface simplifies the integration process with microcontrollers and other system components.
  • Robust Performance: DSSS modulation enhances resistance to interference.

Additional Details

The AT86RF211S transceiver utilizes a Direct Sequence Spread Spectrum (DSSS) modulation scheme to enhance resistance to interference and improve link reliability. The device also integrates an AES-128 encryption engine to provide secure data transmission, making it suitable for sensitive applications. The AT86RF211S includes a digital RSSI (Received Signal Strength Indicator), which allows the system to monitor the signal strength and dynamically adjust the transmission parameters for optimal performance. Automatic Clear Channel Assessment (CCA) helps to avoid collisions and improve network efficiency. The device operates on a single 2.1 to 3.6 V supply voltage and is available in a small package footprint.

You May Also Be Interested in

Harris Corporation
Operational Amplifiers
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess