EN
  • EN
  • DE

AT89LP4052-20SI

Part No AT89LP4052-20SI
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Description 8-bit Microcontroller with 2/4-Kbyte Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148831-AT89LP4052-20SI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT89LP4052-20SI CAD Model

Description

The AT89LP4052-20SI is a low-power, high-performance CMOS 8-bit microcontroller from Atmel, based on the industry-standard 8051 instruction set. It combines a versatile instruction set with a significant amount of on-chip memory, making it suitable for a wide range of control applications. The 'SI' likely indicates the package type (SOIC).

Applications:

  • Industrial Control Systems: Used for controlling various industrial processes and machinery.
  • Consumer Electronics: Employed in remote controls, toys, and other consumer products.
  • Embedded Systems: Suitable for embedded systems requiring low power consumption and high performance.
  • Motor Control: Used in motor control applications.
  • Security Systems: Utilized in alarm systems and access control systems.

Features:

  • 8051 Core: Utilizes the industry-standard 8051 instruction set.
  • 8KB Flash Memory: Provides on-chip flash memory for program storage.
  • 256 Bytes of RAM: Includes on-chip RAM for data storage.
  • 32 Programmable I/O Lines: Offers flexible I/O capabilities for interfacing with external devices.
  • Three 16-bit Timer/Counters: Features multiple timer/counters for various timing applications.
  • Programmable UART: Includes a UART for serial communication.
  • SPI and I2C Interfaces: Supports SPI and I2C communication protocols.
  • Low Power Consumption: Designed for low-power operation.
  • Power-down Mode: Features a power-down mode for further reduction in power consumption.

Benefits:

  • Versatile Instruction Set: Offers a versatile instruction set for various control applications.
  • High Performance: Provides high performance with its 8051 core and on-chip memory.
  • Low Power Consumption: Reduces power consumption, making it suitable for battery-powered applications.
  • Flexible I/O Capabilities: Offers flexible I/O capabilities for interfacing with external devices.
  • Easy to Program: Simple to program using standard 8051 development tools.

The AT89LP4052-20SI's specifications include an operating voltage range of 2.4V to 5.5V and a maximum clock frequency of 20 MHz. It features a watchdog timer for reliable operation in harsh environments. The device also supports in-system programming (ISP), allowing for easy firmware updates. It is available in a SOIC (Small Outline Integrated Circuit) package. Atmel's AT89LP family of microcontrollers provide a robust and cost-effective solution for embedded systems requiring a blend of performance and low power consumption.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess