EN
  • EN
  • DE

AT90SC12836RCT

Part No AT90SC12836RCT
Manufacturer Atmel
Catalog END - OF - LIFE
Description Secure Microcontroller for Smart Cards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148916-AT90SC12836RCT
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT90SC12836RCT CAD Model

Description

The Atmel AT90SC12836RCT is a smart card microcontroller that incorporates a high-performance AVR core along with security features designed for secure applications. It is categorized as END-OF-LIFE, indicating that it is no longer in production. This microcontroller was primarily used in applications requiring high security and data protection, such as smart cards and secure tokens.

Applications

  • Smart Cards: Used in various types of smart cards for payment, identification, and access control.
  • Secure Tokens: Employed in secure tokens for authentication and data encryption.
  • Secure Access Control: Implemented in access control systems requiring high levels of security.
  • Data Encryption: Used for encrypting sensitive data to protect it from unauthorized access.
  • Financial Applications: Found in financial applications such as credit cards and debit cards.

Features

  • AVR Core: Based on the high-performance AVR microcontroller core.
  • Flash Memory: Includes on-chip Flash memory for program storage.
  • EEPROM: Contains EEPROM for non-volatile data storage.
  • RAM: Includes on-chip RAM for data storage and processing.
  • Security Features: Incorporates various security features to protect against tampering and unauthorized access.
  • Communication Interfaces: Provides communication interfaces for communication with external devices.

Benefits

  • High Security: Designed for applications requiring high levels of security and data protection.
  • Performance: The AVR core provides high performance for demanding applications.
  • Non-Volatile Memory: EEPROM provides non-volatile storage for critical data.
  • Tamper Resistance: Security features protect against tampering and unauthorized access.
  • Integration: Integrates all necessary components for secure applications into a single chip.

Additional Details

The AT90SC12836RCT is an END-OF-LIFE product. This means that it is no longer recommended for new designs. If you are currently using this component, it is important to consider migrating to a newer, more readily available smart card microcontroller. Due to its limited availability, the pricing of this component may be inflated. Check with multiple suppliers to ensure availability and competitive pricing. When replacing this component, consider factors such as security features, memory requirements, and communication interfaces.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess