The AT93C46R-10SU-2.7 is a 1Kbit serial EEPROM utilizing a 3-wire serial interface. This memory device is specifically designed for applications that require non-volatile data storage and low-voltage operation.
Applications:
- Consumer electronics: Remote controls, set-top boxes
- Automotive: Car radios, immobilizers
- Industrial: Sensors, data loggers
- Medical devices: Portable medical equipment
- Identification: RFID tags, security devices
Features:
- 1Kbit (128 x 8 or 64 x 16) EEPROM
- Low-voltage operation: 2.7V
- 3-wire serial interface (compatible with Microwire)
- Self-timed write cycle
- High reliability: 1,000,000 erase/write cycles
- Data retention: 100 years
- 8-lead SOIC package (SU)
Benefits:
- Low power consumption allows for usage in battery-powered devices.
- Simple 3-wire interface eases integration into microcontroller-based systems.
- High endurance and data retention ensure data integrity over long product lifecycles.
- Compact SOIC package minimizes board space requirements.
- Cost-effective non-volatile memory solution.
Additional Details:
The AT93C46R-10SU-2.7 operates at a maximum clock frequency of 1 MHz. It features a self-timed write cycle, which simplifies the programming process. The device offers high endurance with up to 1 million erase/write cycles and a data retention time of 100 years. The 8-lead SOIC package provides a compact footprint for space-constrained applications. It is well-suited for applications where occasional writing is needed with frequent reading, making it ideal for storing configuration parameters or identification information. The 2.7V operating voltage is useful in systems operating at lower voltages to reduce power consumption.