EN
  • EN
  • DE

AT93C56

Part No AT93C56
Manufacturer Atmel
Catalog END - OF - LIFE
Description 3-wire Serial EEPROMs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1148991-AT93C56
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT93C56 CAD Model

Description

The AT93C56 is a 2Kbit Serial EEPROM manufactured by Atmel (now Microchip Technology). It is organized as either 256 x 8 or 128 x 16 bits, selectable through the ORG pin. This EEPROM is designed for a variety of applications requiring non-volatile data storage. While designated as END-OF-LIFE, it was commonly used for storing small amounts of configuration data or settings in embedded systems.

Applications

  • Storing configuration parameters in electronic devices.
  • Storing serial numbers or identification codes.
  • Storing calibration data for sensors.
  • Storing user preferences in consumer electronics.
  • Security applications requiring non-volatile memory.

Features

  • 2Kbit (256 x 8 or 128 x 16) EEPROM.
  • 3-wire serial interface (compatible with SPI).
  • Low-voltage operation.
  • Self-timed write cycle.
  • High reliability (1,000,000 erase/write cycles).
  • Data retention: 100 years.
  • Write protect feature.

Benefits

  • Non-volatile memory ensures data is retained even without power.
  • Simple 3-wire interface simplifies connection to microcontrollers.
  • Low-voltage operation makes it suitable for battery-powered applications.
  • Self-timed write cycle reduces software overhead.
  • High reliability ensures long-term data storage.
  • Write protect prevents accidental data corruption.

Additional Details

The AT93C56 uses a 3-wire interface consisting of chip select (CS), serial data in (DI), and serial data out (DO), along with a clock signal (SK). It supports a self-timed write cycle, meaning the microcontroller does not need to manage the timing of the write operation. The organization of the memory (256x8 or 128x16) is selected via the ORG pin. As an end-of-life component, newer designs should consider alternative EEPROM solutions. However, it remains relevant for maintaining older systems. Detailed specifications, including timing diagrams and electrical characteristics, are available in the device datasheet from Microchip Technology.

You May Also Be Interested in

Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4239 $59.3460
335+ $0.3477 $116.4795
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
920+ $0.3153 $290.0760
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess