EN
  • EN
  • DE

AT93C66B-SSHM

Part No AT93C66B-SSHM
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817999-AT93C66B-SSHM
Ultra Librarian 3D Model Ultra Librarian AT93C66B-SSHM CAD Model

Description

The AT93C66B-SSHM is a 4-Kbit serial electrically erasable and programmable read-only memory (EEPROM) from Microchip Technology (formerly Atmel). It is organized as 256 words of 16 bits each and features a microwire serial interface for easy integration with microcontrollers and other digital systems. This EEPROM is designed for low-power, non-volatile storage of configuration data, calibration parameters, and other critical information in a variety of applications.

Applications:

  • Consumer electronics
  • Industrial controls
  • Medical devices
  • Automotive electronics
  • Security systems
  • Data storage

Features:

  • 4-Kbit (512 x 8 or 256 x 16) EEPROM
  • Microwire serial interface
  • Low-voltage operation (1.8V to 5.5V)
  • Low power consumption
  • Self-timed write cycle
  • High reliability
  • Small package size

Benefits:

  • Provides non-volatile storage for critical data
  • Easy to interface with microcontrollers
  • Suitable for low-power applications
  • Reduces system power consumption
  • Simplifies write operations
  • Ensures data integrity and longevity
  • Allows for compact system designs

Additional Details:

The AT93C66B-SSHM utilizes a microwire serial interface, which requires minimal I/O pins for communication with a host microcontroller. This makes it easy to integrate into systems with limited I/O resources. The EEPROM operates from a low-voltage supply, ranging from 1.8V to 5.5V, making it suitable for battery-powered applications. Its low power consumption further extends battery life. The self-timed write cycle simplifies write operations by automatically timing the write process. The EEPROM offers high reliability, ensuring that data is stored and retrieved accurately over a long period. The small package size of the AT93C66B-SSHM allows for compact system designs. This EEPROM is widely used in applications where non-volatile storage of configuration data and other critical information is required.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1929 $115.7400
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess