EN
  • EN
  • DE

AT93C66BM

Part No AT93C66BM
Manufacturer Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case SOP8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 722278-AT93C66BM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT93C66BM CAD Model

Description

The AT93C66BM is a 16Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) providing a versatile non-volatile storage solution. It is organized as 2048 x 8 or 1024 x 16, selectable via the ORG pin, offering flexibility in data storage management. This device operates on a supply voltage range of 1.8V to 5.5V, making it suitable for a wide range of applications.

Applications:

  • Consumer Electronics: Used in TVs, set-top boxes, and other devices for storing configuration data and user preferences.
  • Automotive: Employed in automotive electronics for storing parameters and settings related to vehicle systems.
  • Industrial Control Systems: Integrated into industrial equipment for storing calibration data, system parameters, and operational logs.
  • Medical Devices: Used in medical instruments for storing patient data, device settings, and diagnostic information.
  • Metering: Found in smart meters for storing energy consumption data and configuration parameters.

Features:

  • Low Voltage Operation: Operates from 1.8V to 5.5V, suitable for low-power applications.
  • Serial Interface: Uses a simple 3-wire serial interface, minimizing pin count and simplifying integration.
  • Self-Timed Write Cycle: Includes a self-timed write cycle, eliminating the need for external timing components.
  • High Reliability: Offers high endurance with up to 1 million write cycles per word.
  • Data Retention: Provides long-term data retention, typically 100 years.
  • ORG Pin Selectable Organization: Configurable as 2048 x 8 or 1024 x 16 via the ORG pin.
  • Schmitt Trigger Inputs: Improve noise immunity on clock, data, and chip select inputs.

Benefits:

  • Cost-Effective Storage: Provides a low-cost solution for non-volatile data storage.
  • Ease of Integration: Simple serial interface simplifies integration into various systems.
  • Reliable Performance: High endurance and data retention ensure reliable long-term operation.
  • Flexibility: Selectable organization allows for optimal memory usage depending on application requirements.
  • Low Power Consumption: Suitable for battery-powered devices due to its low voltage operation.

Additional Details:

The AT93C66BM uses the Microwire serial interface for communication. The device supports various instructions including READ, WRITE, and WRAL (Write All). It's available in different package options like SOIC and TSSOP, allowing flexibility in PCB design. The memory array is organized for efficient storage of small amounts of data, making it ideal for storing configuration settings, calibration data, and other non-volatile parameters. The write protect feature helps to protect against accidental data overwrites, increasing the overall reliability of the system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess