EN
  • EN
  • DE

AT93C86A-10TQ-2.7

Part No AT93C86A-10TQ-2.7
Manufacturer Atmel
Catalog Miscellaneous
Description Three-wire Automotive Temperature Serial EEPROM 16K (2048 x 8 or 1024 x 16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818000-AT93C86A-10TQ-2.7
Ultra Librarian 3D Model Ultra Librarian AT93C86A-10TQ-2.7 CAD Model

Description

The AT93C86A-10TQ-2.7 is a 16Kbit serial EEPROM from Microchip Technology (formerly Atmel). It is organized as 2048 x 8 or 1024 x 16, selectable via the ORG pin, and features a simple serial interface for easy integration into various electronic systems. This EEPROM is designed for low-power applications and offers reliable non-volatile memory storage.

Applications

  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Security systems
  • Data logging
  • Configuration storage

Features

  • 16Kbit (2048 x 8 or 1024 x 16) EEPROM
  • Serial interface (Microwire)
  • Low voltage operation (2.7V)
  • Low power consumption
  • Self-timed write cycle
  • Write protect feature
  • High reliability
  • Small package size

Benefits

  • Provides reliable non-volatile memory storage
  • Simplifies system integration with a serial interface
  • Suitable for low-power applications
  • Protects data from accidental overwrites
  • Offers long-term data retention
  • Enables compact product designs

Additional Details

The AT93C86A-10TQ-2.7 operates from a 2.7V power supply and features a Microwire serial interface, which allows for easy communication with microcontrollers and other digital systems. The device includes a write protect feature to prevent accidental data corruption. Its low power consumption makes it suitable for battery-powered applications. The EEPROM is designed for high reliability and long-term data retention. The '10' in the part number indicates a 10 MHz clock rate.

The AT93C86A-10TQ-2.7 is commonly used for storing configuration data, calibration parameters, and other non-volatile information in a wide range of electronic devices. Its ease of use, low power consumption, and reliable performance make it a popular choice for embedded systems.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess