EN
  • EN
  • DE

AT93C86A

Part No AT93C86A
Manufacturer Atmel
Catalog END - OF - LIFE
Description Three-wire  Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149017-AT93C86A
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT93C86A CAD Model

Description

The AT93C86A is a 16-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by Atmel, now part of Microchip Technology. It uses a 3-wire serial interface for communication, offering a simple and efficient way to store non-volatile data. It's designed for a range of applications requiring persistent memory storage. While categorized as END-OF-LIFE, it was previously used for various embedded systems.

Applications

  • Storing configuration data in electronic devices.
  • Storing calibration parameters in sensors and instruments.
  • Storing serial numbers or identification codes.
  • Storing user preferences in consumer electronics.
  • Data logging in industrial equipment.

Features

  • 16-Kbit (2048 x 8 or 1024 x 16) EEPROM.
  • 3-wire serial interface.
  • Low-voltage operation.
  • Self-timed write cycle.
  • High reliability with 1,000,000 erase/write cycles.
  • Data retention of 100 years.
  • Write protect feature.

Benefits

  • Non-volatile memory ensures data retention even when power is removed.
  • Simple 3-wire interface simplifies integration with microcontrollers.
  • Low-voltage operation makes it suitable for battery-powered devices.
  • Self-timed write cycle reduces software overhead.
  • High reliability ensures data integrity over the long term.
  • Write protect feature prevents accidental data corruption.

Additional Details

The AT93C86A supports both x8 and x16 memory organizations, selectable via the ORG pin. The self-timed write cycle simplifies software control, as the microcontroller does not need to manage the timing of the write operation. As an end-of-life product, new designs should consider newer memory solutions. However, the AT93C86A may still be necessary for maintaining older systems or products that have not been redesigned. The device datasheet from Microchip provides detailed information regarding timing characteristics, electrical specifications, and package dimensions. It's important to refer to the datasheet for specific operating conditions and programming guidelines.

You May Also Be Interested in

Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess