EN
  • EN
  • DE

ATA5276

Part No ATA5276
Manufacturer Atmel
Catalog END - OF - LIFE
Description 125 kHz Transmitter IC for TPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1149035-ATA5276
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5276 CAD Model

Description

The Atmel ATA5276 is a highly integrated ASK/FSK receiver optimized for low-power applications. It is primarily designed for use in remote keyless entry (RKE) systems, tire pressure monitoring systems (TPMS), and other wireless communication applications operating in the license-free ISM bands.

Applications:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless alarm systems
  • Garage door openers
  • Industrial control systems
  • Home automation systems

Features:

  • ASK/FSK receiver
  • Frequency range: 300-930 MHz
  • Low power consumption
  • High sensitivity
  • Wake-up timer
  • Data slicer
  • RSSI (Received Signal Strength Indicator)
  • PLL synthesizer
  • OOK (On-Off Keying) support
  • Built-in antenna diversity support
  • Adjustable data rate
  • SPI interface

Benefits:

  • Extended Battery Life: The ultra-low power consumption of the ATA5276 significantly extends the battery life of wireless devices, reducing maintenance requirements and enhancing user convenience.
  • Reliable Wireless Communication: High sensitivity and RSSI provide a robust and reliable wireless link, even in challenging environments.
  • Simplified System Design: Integrated features such as the wake-up timer, data slicer, and PLL synthesizer reduce the need for external components, simplifying system design and lowering overall BOM cost.
  • Flexible Data Rate: The adjustable data rate allows optimization of communication speed and power consumption based on specific application requirements.
  • Improved Performance: The built-in antenna diversity support enhances receiver performance by mitigating the effects of signal fading and multipath interference.

Additional Details:

The ATA5276 operates from a single supply voltage, typically 3.3V or 5V. It includes a programmable wake-up timer, which allows the device to periodically wake up and check for incoming signals, minimizing power consumption. The RSSI output provides an indication of the received signal strength, enabling adaptive threshold control and link quality monitoring. The SPI interface enables easy communication with microcontrollers and other system components. The ATA5276's ASK/FSK demodulator ensures reliable data recovery, even in noisy environments. The device is typically available in a small QFN package, making it suitable for space-constrained applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess