EN
  • EN
  • DE

ATF22V10BQL

Part No ATF22V10BQL
Manufacturer Atmel
Catalog END - OF - LIFE
Description High- Performance EE PLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1149236-ATF22V10BQL
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF22V10BQL CAD Model

Description

The ATF22V10BQL is a high-performance, low-power Erasable Programmable Logic Device (EPLD) offering a versatile solution for implementing a wide range of digital logic functions. It is known for its speed and flexibility, making it suitable for various applications in embedded systems and digital control. This device allows designers to implement custom logic circuits in a programmable chip, which simplifies design changes and reduces component count.

Applications:

  • Address Decoding: Used in memory systems for address decoding, enabling efficient memory access.
  • Peripheral Control: Employed in controlling peripheral devices, such as displays, sensors, and actuators.
  • State Machines: Implemented as state machines for sequential logic control in various applications.
  • Glue Logic: Used to connect different components and subsystems within a larger system.
  • Timing Control: Used for generating and controlling timing signals in digital systems.

Features:

  • High Speed: Offers high-speed operation for demanding applications.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Erasable and Reprogrammable: Can be erased and reprogrammed multiple times, providing design flexibility.
  • Flexible Architecture: Features a flexible architecture that can be configured to implement various logic functions.
  • Programmable Output Polarity: Allows for programming the output polarity for optimal performance.
  • Input/Output (I/O) Pins: Offers a generous number of I/O pins for connecting to external devices.

Benefits:

  • Design Flexibility: Offers significant design flexibility, enabling the implementation of custom logic circuits.
  • Fast Prototyping: Allows for rapid prototyping and development, reducing time-to-market.
  • Reduced Component Count: Reduces component count by integrating multiple logic functions into a single device.
  • Easy Updates: Can be easily updated and modified to accommodate design changes.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic functions.

Additional Details:

The ATF22V10BQL's architecture consists of a programmable AND array and a fixed OR array, allowing for the implementation of complex logic functions. It supports a wide range of operating voltages and temperatures, making it suitable for various environments. The device can be programmed using standard programming tools and equipment. Given its end-of-life status, consider replacement options and ensure compatibility with current designs. Designers should evaluate alternatives that offer similar functionality and long-term availability.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9120 $69.5600
11+ $11.4149 $125.5639
16+ $11.0580 $176.9280
22+ $10.7011 $235.4242
28+ $10.3453 $289.6684
38+ $9.2747 $352.4386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess