EN
  • EN
  • DE
  • IT

ATMEGA168PA

Part No ATMEGA168PA
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-bit Microcontroller with4/8/16/32K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149346-ATMEGA168PA
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian ATMEGA168PA CAD Model

Description

The ATMEGA168PA is a low-power 8-bit AVR microcontroller based on the enhanced RISC architecture. By executing powerful instructions in a single clock cycle, the ATMEGA168PA achieves throughputs approaching 1 MIPS per MHz allowing the system designer to optimize power consumption versus processing speed. It features 16KB of Flash memory, 1KB of SRAM, 512 bytes of EEPROM, and 23 general purpose I/O lines. Given its 'END - OF - LIFE' status, newer microcontrollers are available with improved features and power efficiency.

Applications

  • Home Automation
  • Sensor Networks
  • Consumer Electronics
  • Industrial Control
  • Medical Devices

Features

  • Low Power Consumption: Designed for battery-powered applications.
  • 16KB Flash Memory: Suitable for storing application code.
  • 1KB SRAM: Provides sufficient RAM for data storage.
  • 512 Bytes EEPROM: Non-volatile memory for storing configuration data.
  • 23 I/O Lines: Versatile I/O capabilities for interfacing with various peripherals.

Benefits

  • Extended Battery Life: Low power consumption maximizes battery life.
  • Flexible Functionality: Suitable for a wide range of applications.
  • Easy Programming: Supports various programming languages and tools.

Additional Details

The ATMEGA168PA operates at a clock frequency of up to 20 MHz and has a wide operating voltage range. It is commonly packaged in a DIP, SOIC, or QFN package. The various sleep modes allow for further reduction in power consumption. The device includes multiple timers/counters, a USART for serial communication, and an ADC for analog signal conversion. Because of its end-of-life status, new applications should use more modern AVR or other microcontroller families.

You May Also Be Interested in

International Rectifier
CURRENT SENSE HIGH SIDE SWITCH Over temperature shutdown / Smart High-Side Current Limit Switch
Lowest to $16.2986
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 1M X 8 bit
Lowest to $18.0180
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
Texas Instruments
Overvoltage Protection for 2-Series and 3-Series Cell Li-Ion Batteries
Lowest to $0.7559
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
Cystech Electonics Corp.
PNP Epitaxial Planar Transistor
Need more? Email Us
Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332
NXP / Nexperia
P-channel enhancement mode vertical D-MOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2166 $57.6316
62+ $1.8188 $112.7656
96+ $1.7620 $169.1520
132+ $1.7051 $225.0732
170+ $1.6483 $280.2110
228+ $1.4777 $336.9156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess