EN
  • EN
  • DE

ATMLH128

Part No ATMLH128
Manufacturer Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP-8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 737020-ATMLH128
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMLH128 CAD Model

Description

The ATMLH128 is a high-performance, low-power 8-bit AVR RISC-based microcontroller. It combines 128KB ISP flash memory, 4KB SRAM, 4KB EEPROM, an 8-channel 10-bit A/D converter, and a JTAG interface for on-chip debugging. The device supports throughput of 1 MIPS per MHz by executing powerful instructions in a single clock cycle. This allows the device to optimize power consumption versus processing speed.

Applications

  • Embedded control systems
  • Industrial automation
  • Automotive electronics
  • Consumer electronics
  • IoT (Internet of Things) devices

Features

  • High-performance, low-power AVR 8-bit Microcontroller
  • Advanced RISC Architecture
  • 128KB of In-System Self-Programmable Flash program memory
  • 4KB SRAM
  • 4KB EEPROM
  • 8-channel, 10-bit ADC
  • JTAG (IEEE std. 1149.1) Interface for On-chip Debugging
  • Three Flexible Timer/Counters with Compare Modes
  • Programmable Serial USART
  • Master/Slave SPI Serial Interface
  • Byte-oriented Two-wire Serial Interface
  • Watchdog Timer with Separate On-chip Oscillator
  • On-chip Analog Comparator

Benefits

  • High performance: Enables complex algorithms and fast response times.
  • Low power consumption: Extends battery life in portable applications.
  • Large memory capacity: Accommodates large and complex programs.
  • On-chip debugging: Simplifies development and reduces time-to-market.
  • Versatile peripherals: Supports a wide range of applications.

Additional Details

The ATMLH128 operates between 2.7-5.5 volts. It has multiple power-saving modes. It uses a standard AVR instruction set and is supported by a comprehensive suite of development tools, including compilers, debuggers, and emulators. Clock speeds up to 16 MHz are supported.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess