EN
  • EN
  • DE

MAX7432AEUD+T

Part No MAX7432AEUD+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Win Source Part Number 312077-MAX7432AEUD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7432AEUD+T CAD Model

Description

The MAX7432AEUD+T from Maxim Integrated is a high-performance, precision operational amplifier (op-amp) that offers a blend of features suitable for a wide range of applications. This op-amp is part of Maxim's MAX7432 series, which is renowned for its low-noise operation and low-power consumption, making it an ideal choice for battery-powered devices and high-fidelity audio applications.

Key Features

  • High Precision: The MAX7432AEUD+T is designed to provide accurate signal amplification with a minimal offset, ensuring high precision in measurement and control systems.
  • Low Noise: With its low-noise characteristics, this op-amp is perfect for sensitive audio equipment and other applications where signal integrity is paramount.
  • Low Power Consumption: Its energy-efficient design allows for extended battery life in portable devices, making it a smart choice for mobile applications.
  • Wide Supply Voltage Range: The device can operate across a broad range of supply voltages, providing design flexibility for various electronic circuits.
  • Stable with Capacitive Loads: The MAX7432AEUD+T is designed to remain stable even when driving capacitive loads, which is critical for maintaining signal fidelity.

Applications

The versatility of the MAX7432AEUD+T makes it suitable for numerous applications, including:

  • High-fidelity audio equipment
  • Precision data acquisition systems
  • Battery-powered instruments
  • Sensor amplifiers
  • Active filters and oscillators

Package and Quality

The MAX7432AEUD+T comes in a TSSOP-14 package, which is compact and suitable for space-constrained applications. The device is also RoHS compliant, ensuring adherence to environmental standards and regulations. Maxim Integrated is known for its commitment to quality, and this product is no exception, providing reliable performance for critical applications.

Whether you're designing a high-end audio system, a portable medical device, or a sophisticated industrial sensor, the MAX7432AEUD+T operational amplifier from Maxim Integrated offers the performance and reliability you need to deliver top-notch results.

You May Also Be Interested in

Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SSOP
Lowest to $16.9797
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $24.2700
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $24.8750

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4401 $59.8411
26+ $4.4641 $116.0666
41+ $4.3243 $177.2963
56+ $4.1846 $234.3376
72+ $4.0460 $291.3120
96+ $3.6267 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,140 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess