EN
  • EN
  • DE
  • IT

ATMXT112E-MA5HR

Part No ATMXT112E-MA5HR
Manufacturer Atmel
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFN
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 751954-ATMXT112E-MA5HR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATMXT112E-MA5HR CAD Model

Description

The ATMXT112E-MA5HR is a maXTouch touchscreen controller manufactured by Microchip Technology (formerly Atmel). These controllers are designed for use in touchscreen displays, providing accurate and responsive touch detection. The ATMXT112E is part of the maXTouch family, known for its high performance and advanced features. This particular controller is likely designed for medium-sized touchscreens. This controller provides robust and reliable touch input in a variety of applications.

Applications

  • Automotive Infotainment Systems: Utilized in car infotainment systems for navigation, audio control, and other functions.
  • Industrial HMI (Human-Machine Interface): Implemented in industrial control panels and equipment interfaces.
  • Consumer Electronics: Used in tablets, smartphones, and other consumer devices.
  • Medical Devices: Employed in medical equipment requiring touchscreen input.
  • Point-of-Sale (POS) Systems: Integrated into POS terminals for interactive customer interfaces.

Features

  • High-Performance Touch Sensing: Delivers accurate and responsive touch detection.
  • Multi-Touch Support: Enables simultaneous touch input from multiple fingers.
  • Glove Touch Support: Allows users to operate the touchscreen while wearing gloves.
  • Noise Immunity: Designed to resist interference from external noise sources.
  • Advanced Palm Rejection: Prevents accidental activation from palm contact.

Benefits

  • Intuitive User Interface: Provides a natural and responsive touchscreen experience.
  • Reliable Operation: Ensures consistent and accurate touch detection.
  • Versatile Application: Suitable for a wide range of touchscreen applications.
  • Robust Performance: Designed to withstand harsh environments.
  • Easy Integration: Simplifies the design process with its comprehensive features.

Additional Details

The ATMXT112E-MA5HR typically communicates using I2C or SPI interface. Key specifications to verify on the datasheet include the number of touch channels, the maximum touchscreen size supported, and the operating voltage range. The package type is likely to be a QFN (Quad Flat No-Leads) package. Microchip provides datasheets, software libraries, and development tools for the maXTouch family. This controller often features advanced features such as force sensing and haptic feedback control. The MA5HR likely designates a specific configuration or revision.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess