EN
  • EN
  • DE
  • IT

SZA1015TTK2

Part No SZA1015TTK2
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 716477-SZA1015TTK2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SZA1015TTK2 CAD Model

Description

NXP SZA1015TTK2 RF Power Transistor

The NXP SZA1015TTK2 is a state-of-the-art RF power LDMOS transistor designed for a wide range of applications, including but not limited to RF energy, industrial, scientific, and medical (ISM) applications. This high-performance transistor is part of NXP's innovative product lineup, known for its reliability and efficiency in high-power RF amplification tasks.

The SZA1015TTK2 operates at a frequency range of 30 MHz to 512 MHz, making it incredibly versatile for various applications. It is capable of delivering an outstanding output power of 15 W, with a typical gain of 17 dB. This ensures that the device can provide sufficient amplification for demanding applications while maintaining a high level of signal clarity.

This transistor is designed with NXP's advanced LDMOS technology, which is known for its high efficiency, robustness, and thermal stability. The SZA1015TTK2 offers excellent thermal performance due to its low thermal resistance, which is crucial for maintaining stability and longevity in high-power and high-temperature environments.

The device is housed in a compact, thermally-enhanced plastic package, which not only aids in heat dissipation but also allows for a smaller footprint on the circuit board. This makes the SZA1015TTK2 an ideal choice for space-constrained applications where performance cannot be compromised.

The SZA1015TTK2 also features integrated ESD protection, safeguarding the device from unexpected electrostatic discharges during handling and operation. This protection is vital for maintaining the integrity and reliability of the device over time.

In summary, the NXP SZA1015TTK2 is a robust, high-performance RF power transistor that offers designers the perfect balance between power, efficiency, and size. Its wide frequency range, high power output, and advanced LDMOS technology make it an excellent choice for a variety of applications that require reliable RF power amplification.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess