EN
  • EN
  • DE

ATMXT154EXES-MAH

Part No ATMXT154EXES-MAH
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818036-ATMXT154EXES-MAH
Ultra Librarian 3D Model Ultra Librarian ATMXT154EXES-MAH CAD Model

Description

The ATMXT154EXES-MAH is a touchscreen controller IC manufactured by Atmel (now Microchip Technology). It is part of the maXTouch family, designed for use in capacitive touchscreen applications. This controller supports a wide range of touchscreen sizes and resolutions, offering multi-touch capabilities and advanced features like gesture recognition.

Applications:

  • Smartphones: Touchscreen interface for mobile phones.
  • Tablets: Touchscreen interface for tablet computers.
  • Navigation Devices: Touchscreen interface for GPS navigation systems.
  • Industrial HMI: Touchscreen interface for industrial control panels.

Features:

  • Capacitive Touchscreen Controller: Designed for capacitive touch sensing.
  • Multi-Touch Support: Supports multiple simultaneous touch points.
  • Gesture Recognition: Recognizes various touch gestures.
  • High Resolution: Provides accurate touch detection.

Benefits:

  • Responsive Touch Interface: Enables a smooth and responsive user experience.
  • Accurate Touch Detection: Provides precise touch location.
  • Advanced Features: Supports multi-touch and gesture recognition.
  • Reliable Performance: Designed for stable and reliable operation.

Additional Details:

The ATMXT154EXES-MAH typically communicates with the host processor via I2C or SPI interface. It features advanced noise filtering and signal processing algorithms to ensure accurate touch detection in noisy environments. For detailed specifications, including touch resolution, communication interface, and operating temperature range, refer to the Microchip Technology datasheet for the ATMXT154EXES-MAH. It is commonly used in various touchscreen-based devices to provide a user-friendly interface.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess