EN
  • EN
  • DE

ATMXT3432S-SXES-CU

Part No ATMXT3432S-SXES-CU
Manufacturer Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1209+
Reference case BGA
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 722305-ATMXT3432S-SXES-CU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMXT3432S-SXES-CU CAD Model

Description

The ATMXT3432S-SXES-CU is a maXTouch touchscreen controller from Atmel (now Microchip Technology). This controller is designed to provide advanced touch sensing capabilities for a wide range of applications. It is often used in devices requiring precise and responsive touch input.

Applications

  • Automotive Infotainment Systems: Controls touchscreens in car navigation and entertainment systems.
  • Industrial HMIs: Human-Machine Interfaces in industrial equipment use this for reliable touch input.
  • Consumer Electronics: Used in tablets, smartphones, and other touch-enabled devices.
  • Point-of-Sale (POS) Terminals: Enables touch-based interaction in retail and hospitality environments.
  • Medical Devices: Employed in medical equipment requiring precise and reliable touch input.

Features

  • Multi-Touch Support: Allows for simultaneous touch detection and gesture recognition.
  • High Accuracy and Linearity: Provides precise touch input with minimal distortion.
  • Low Power Consumption: Designed for energy-efficient operation in portable devices.
  • Noise Immunity: Minimizes the impact of electrical noise on touch performance.
  • Glove Touch Support: Enables touch detection even when the user is wearing gloves.
  • Hover Detection: Detects the presence of a finger or stylus above the touchscreen surface.
  • Integrated Haptic Driver: Supports haptic feedback to enhance the user experience.
  • I2C and SPI Interfaces: Provides flexible communication options for interfacing with host processors.

Benefits

  • Enhanced User Experience: Provides a responsive and intuitive touch interface.
  • Improved Accuracy: Delivers precise touch input, reducing errors.
  • Robust Performance: Operates reliably in harsh environments with high noise levels.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Flexible Integration: Supports various communication interfaces for easy integration into different systems.

Additional Details

The ATMXT3432S-SXES-CU operates with a supply voltage range of typically 2.7V to 3.6V. The specific touchscreen size and resolution supported depend on the configuration and application requirements. Consult the Microchip datasheet for comprehensive specifications, application notes, and configuration guidelines. It's vital to follow recommended layout practices to minimize noise and ensure optimal touch performance. This touch controller can typically support self and mutual capacitance touch sensing methods. This part is typically used in capacitive touch screen designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,356 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess