EN
  • EN
  • DE

ATMXT768E-TES

Part No ATMXT768E-TES
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818055-ATMXT768E-TES
Ultra Librarian 3D Model Ultra Librarian ATMXT768E-TES CAD Model

Description

The ATMXT768E-TES is a touchscreen controller from Microchip (formerly Atmel), part of the maXTouch family. This controller is designed for touchscreens of medium to large sizes, offering advanced features and robust performance. It's commonly used in automotive, industrial, and consumer electronics applications requiring reliable and responsive touch input.

Applications:

  • Automotive infotainment systems: Used in car navigation systems, center console displays, and rear-seat entertainment units.
  • Industrial control panels: Integrated into HMIs for industrial machinery, process control, and automation equipment.
  • Point-of-sale (POS) terminals: Employed in retail environments for interactive customer interfaces.
  • Large-format tablets: Used in devices needing multi-touch capabilities and reliable performance.
  • Medical devices: Integrated into medical equipment requiring accurate and responsive touch interfaces.

Features:

  • Advanced maXTouch Technology: Provides high noise immunity and precise touch sensing.
  • Multi-touch Support: Detects and tracks multiple simultaneous touch points.
  • Glove Touch Support: Enables operation with gloved hands, suitable for industrial or medical environments.
  • Hover Detection: Senses the presence of a finger or stylus above the screen.
  • Force Sensing (Depending on Configuration): Measures the pressure applied to the screen.
  • Low Power Consumption: Optimized for power-sensitive applications.
  • I2C Interface: Communicates with the host processor via a standard I2C interface.
  • Firmware Upgradeable: Allows for future feature enhancements and bug fixes.

Benefits:

  • Improved User Experience: Provides a more intuitive and responsive touch interface.
  • Enhanced Reliability: Operates reliably in harsh environments with noise and interference.
  • Reduced System Cost: Integrates multiple features into a single chip, reducing the need for external components.
  • Faster Time to Market: Simplifies the development process with comprehensive software and hardware support.
  • Scalable Solution: Suitable for a wide range of touchscreen sizes.

Additional Details:

The ATMXT768E-TES typically comes in a QFN package. Proper PCB design and signal routing are critical for optimal performance. Detailed specifications, including voltage requirements, operating temperature range, and timing characteristics, are available in the product datasheet from Microchip. Development tools and software libraries are often provided to facilitate integration.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess