EN
  • EN
  • DE

ATSAM3S4C-AU

Part No ATSAM3S4C-AU
Manufacturer Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFP
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 729664-ATSAM3S4C-AU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAM3S4C-AU CAD Model

Description

The ATSAM3S4C-AU is a high-performance, low-power 32-bit ARM Cortex-M3 microcontroller from Atmel (now Microchip Technology). This microcontroller is designed for a wide range of embedded applications requiring a balance of processing power, low power consumption, and rich peripheral features. It is part of the SAM3S series, known for its advanced connectivity and efficient power management.

Applications:

  • Industrial Control: Controlling machinery, sensors, and actuators in industrial automation systems.
  • Consumer Electronics: Implementing control and interface functions in devices such as audio players, home appliances, and remote controls.
  • Medical Devices: Controlling sensors, displays, and communication interfaces in medical equipment.
  • Smart Metering: Collecting and processing energy consumption data in smart meters.
  • Building Automation: Controlling lighting, HVAC systems, and security in smart buildings.
  • Data Logging: Recording sensor data, system parameters, and events in data logging applications.

Features:

  • ARM Cortex-M3 Core: High-performance 32-bit processor for efficient execution of complex algorithms.
  • 64 KB Flash Memory: On-chip flash memory for storing program code and data.
  • 16 KB SRAM: On-chip static RAM for data storage and processing.
  • Peripheral DMA Controller (PDC): Enables high-speed data transfer between peripherals and memory without CPU intervention.
  • Multiple Communication Interfaces: Includes USART, SPI, and I2C interfaces for connecting to various peripherals.
  • Analog-to-Digital Converter (ADC): High-resolution ADC for converting analog signals to digital data.
  • Timers and PWM Channels: Flexible timing and control capabilities for various applications.
  • Low Power Modes: Multiple power-saving modes for reducing power consumption in battery-powered applications.

Benefits:

  • High Performance: ARM Cortex-M3 core provides sufficient processing power for complex applications.
  • Low Power Consumption: Multiple low-power modes extend battery life in portable devices.
  • Flexible Connectivity: Multiple communication interfaces allow for easy integration with various sensors and peripherals.
  • Efficient Data Transfer: Peripheral DMA Controller enables high-speed data transfer without CPU overhead.
  • Robust Design: Wide operating voltage range and industrial temperature range ensure reliable operation in harsh environments.

Additional Details:

The ATSAM3S4C-AU operates within a wide voltage range, making it suitable for various power supply configurations. The Peripheral DMA Controller (PDC) offloads data transfer tasks from the CPU, increasing overall system performance. The multiple communication interfaces (USART, SPI, I2C) allow for easy integration with a wide range of sensors, actuators, and communication devices. The on-chip ADC enables the microcontroller to directly interface with analog sensors, eliminating the need for external ADCs. The timers and PWM channels provide flexible timing and control options, enabling the microcontroller to control external devices with precision. The low-power modes allow the microcontroller to minimize power consumption when idle, extending battery life in portable applications. The device is commonly used in applications requiring a balance of processing power, low power consumption, and rich peripheral features, such as industrial control systems, consumer electronics, and medical devices.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5828 $60.0796
17+ $7.0420 $119.7140
26+ $6.8226 $177.3876
35+ $6.6020 $231.0700
46+ $6.3825 $293.5950
61+ $5.7219 $349.0359
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess