EN
  • EN
  • DE
  • IT

ATSAM4CMS16CA-AU-ES

Part No ATSAM4CMS16CA-AU-ES
Manufacturer Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFP
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 737026-ATSAM4CMS16CA-AU-ES
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAM4CMS16CA-AU-ES CAD Model

Description

The ATSAM4CMS16CA-AU-ES is a high-performance 32-bit microcontroller based on the ARM Cortex-M4 processor. This microcontroller offers a rich set of peripherals, making it well-suited for a wide range of embedded applications requiring both processing power and energy efficiency.

Applications:

  • Industrial automation systems
  • Building automation and control
  • Smart metering
  • Medical devices
  • Consumer electronics
  • Automotive applications

Features:

  • ARM Cortex-M4 processor: Provides a high-performance, low-power processing core.
  • Flash Memory: Includes internal Flash memory for storing application code and data.
  • SRAM: Offers on-chip SRAM for data storage and fast access.
  • Peripherals: Equipped with a wide array of peripherals including UART, SPI, I2C, ADC, DAC, and timers.
  • Clocking System: Incorporates a flexible clocking system with internal oscillators and external crystal oscillator support.
  • Power Management: Features advanced power management modes to minimize power consumption in battery-powered applications.
  • Operating Voltage: Operates over a wide voltage range.
  • Temperature Range: Designed for operation in industrial temperature ranges.
  • Package: Available in a surface-mount package suitable for automated assembly.

Benefits:

  • High Performance: Enables complex algorithms and real-time processing.
  • Low Power Consumption: Extends battery life in portable applications.
  • Integrated Peripherals: Reduces the need for external components, saving cost and board space.
  • Flexibility: Can be configured for a variety of applications through software.
  • Robust Design: Designed for reliable operation in harsh environments.

Technical Specifications:

The ATSAM4CMS16CA-AU-ES typically features:

  • Core: ARM Cortex-M4
  • Operating Frequency: Varies, but typically up to several MHz.
  • Flash Memory: Specified amount, e.g., 1MB.
  • SRAM: Specified amount, e.g., 128KB.
  • Number of I/O Pins: Specific to the package.
  • Operating Voltage: e.g., 1.62V to 3.6V.
  • Temperature Range: e.g., -40°C to +85°C.

Please refer to the official Atmel (Microchip) datasheet for detailed specifications and application notes.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 598 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess