EN
  • EN
  • DE

ATSAMD21E15A-MFT

Part No ATSAMD21E15A-MFT
Manufacturer Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFN32
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 729673-ATSAMD21E15A-MFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E15A-MFT CAD Model

Description

The ATSAMD21E15A-MFT is a low-power ARM Cortex-M0+ based microcontroller from Microchip Technology (formerly Atmel). It's part of the SAM D21 family and is designed for a wide range of embedded applications requiring a balance of processing power, low power consumption, and versatile peripherals. The 'MFT' likely refers to a specific package type.

Applications

  • Wearable devices: Smartwatches, fitness trackers, and other battery-powered wearables.
  • IoT (Internet of Things) devices: Sensors, actuators, and other connected devices requiring low power consumption.
  • Home automation: Lighting control, HVAC systems, and other smart home applications.
  • Industrial control: Motor control, process monitoring, and other industrial applications.
  • Consumer electronics: Remote controls, gaming peripherals, and other consumer devices.

Features

  • Core: ARM Cortex-M0+ running at up to 48 MHz
  • Memory: 32 KB Flash, 4 KB SRAM
  • Peripherals:
    • Up to 20 GPIO pins
    • Serial Communication Interfaces (SERCOM) configurable as UART, SPI, or I²C
    • Analog-to-Digital Converter (ADC)
    • Digital-to-Analog Converter (DAC)
    • Real-Time Clock (RTC)
    • Watchdog Timer (WDT)
    • Timers/Counters
  • Supply Voltage: 1.62V to 3.63V
  • Operating Temperature Range: -40°C to +85°C
  • Package: VQFN32 (depending on 'MFT' details)
  • Power Consumption: Low power modes for extended battery life

Benefits

  • Low Power Consumption: Enables long battery life in portable and energy-sensitive applications.
  • Versatile Peripherals: Allows for flexible integration with various sensors, actuators, and communication interfaces.
  • Easy to Program: Supported by Atmel Studio and other popular development tools, simplifying software development.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Robust Performance: Provides reliable operation in harsh environments.
  • Cost-Effective: Offers a good balance of features and performance at a competitive price point.

Additional Details

The ATSAMD21E15A-MFT includes a range of power-saving features, such as sleep modes and peripheral clock gating, to minimize energy consumption. The SERCOM modules allow for flexible configuration of serial communication interfaces, enabling communication with a variety of devices. The ADC and DAC provide analog-to-digital and digital-to-analog conversion capabilities, allowing the microcontroller to interface with analog sensors and actuators. The 'MFT' suffix denotes the specific package type which would dictate physical dimensions and pinout, so referencing the datasheet is critical for detailed design.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $138.0987 $138.0987
2+ $133.4949 $266.9898
3+ $119.6857 $359.0571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,818 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess