The ATSHA204-SH-ED-T is a CryptoAuthentication™ device from Microchip (formerly Atmel). It's a security chip designed to provide hardware-based key storage and cryptographic countermeasures to protect against cloning, counterfeiting, and other security threats. It is commonly used in applications where secure authentication and data protection are crucial.
Applications
- Secure key storage
- Authentication and access control
- Anti-counterfeiting
- Secure boot
- IoT device security
Features
- Hardware-based key storage
- SHA-256 hash algorithm
- ECDSA signature verification
- Unique 72-bit serial number
- Secure boot support
- Tamper detection
Benefits
- Enhanced Security: Provides robust protection against security threats.
- Simplified Security Implementation: Offloads complex cryptographic operations from the host microcontroller.
- Improved System Reliability: Hardware-based security features reduce the risk of software vulnerabilities.
- Reduced Development Time: Pre-programmed security functions simplify development.
- Cost-Effective Security: Provides a cost-effective solution for adding security to embedded systems.
Technical Specifications:
- Cryptography: SHA-256, ECDSA
- Memory: 4.5 Kb EEPROM
- Interface: Single-wire, I2C
- Operating Voltage: 2.5V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package: SOIC-8, TDFN-8