EN
  • EN
  • DE

ATV2500BQL-30DM/883

Part No ATV2500BQL-30DM/883
Manufacturer Atmel
Catalog END - OF - LIFE
Description High-Speed High-Density UV Erasable Programmable Logic Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149680-ATV2500BQL-30DM/883
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATV2500BQL-30DM/883 CAD Model

Description

The Atmel ATV2500BQL-30DM/883 is a high-performance programmable logic device (PLD) designed for demanding applications requiring robust and reliable operation. This device belongs to Atmel's ATV2500 series and is specifically manufactured to meet stringent military and aerospace standards, as indicated by the '/883' designation. It offers a versatile solution for implementing custom logic functions, state machines, and control circuits.

Applications

  • Aerospace systems
  • Military electronics
  • High-reliability industrial control systems
  • Avionics
  • Guidance and navigation systems

Features

  • High-performance programmable logic
  • Manufactured to military standard 883
  • Low power consumption
  • In-system programmability
  • Wide operating temperature range

Benefits

  • Ensures reliable operation in harsh environments
  • Reduces system power consumption
  • Enables flexible design changes and upgrades
  • Simplifies system integration
  • Provides a cost-effective solution for custom logic implementation

The ATV2500BQL-30DM/883 is characterized by its high-speed operation and low power consumption. The '/883' designation signifies that the device has undergone rigorous testing and screening to ensure it meets the requirements of MIL-STD-883, which includes environmental stress testing, burn-in, and quality conformance inspection. This makes it suitable for use in mission-critical applications where reliability is paramount. The device's in-system programmability allows for flexible design changes and upgrades, reducing time-to-market and improving system adaptability. Given it is listed as END-OF-LIFE, finding replacements or ensuring long-term availability may be a challenge. However, its robust design ensures continued performance in existing applications.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess